34" Class 21:9 Ultrawide WQHD IPS Curved LED Monitor (34.0" Diagonal)

21:9 CURVED QHD

21:9 Curved UltraWide QHD (3440*1440) display offers visual comfort with 2.4 times more visual information at one time than a Full HD monitor. And also, the QHD resolution’s 1440p vertical height allows you to use more vertically than a 29 inch 21:9 monitor.

IPS DISPLAY

IPS ’s 178’ wide viewing angles, close to 180’, allow you to view the screen clearly without distortion. Also, the Curved IPS provides an immersive viewing angle covering the entire viewing angle around your range of vision.

Manufacturer Part Number
34UC97-S
EAN/UPC
0719192195578,719192195578,8806087112337
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SUMMARY

  • Screen Size: 34"

PANEL SPECIFICATIONS

  • Screen Size Class (diagonal): 34" Class (34.0" diagonal)
  • Panel Type: IPS
  • Color Gamut (CIE1931): SRGB 99%
  • Aspect Ratio: 21:9
  • Resolution: 3440x1440
  • Brightness (typical): 300 cd/m2
  • Contrast Ratio(Original): 1M:1 (DFC)
  • Viewing Angle (CR≥10): 178/178
  • Surface Treatment: Anti-Glare, 3H

INPUTS/OUTPUTS

  • HDMI™: 2
  • Headphone Out: 1
  • Display Port: 1
  • ThunderBolt: 2

POWER

  • Type: Adapter
  • Input: 100~240V
  • Normal On (EPA 6.0): TBD

SPECIAL FEATURES

  • PC: Yes (Wide/Cinema 1/Cinema 2/Original/1:1)
  • DDC/CI: Yes
  • HDCP: Yes
  • PBP (Picture by Picture): Yes
  • Plug & Play: Yes
  • Factory Calibration: Yes
  • True Color Finder (S/W): Yes
  • Screen Split (S/W): Yes
  • SUPER Energy Saving: Yes

DIMENSIONS/WEIGHT

  • Monitor without Stand (WxHxD): 33.7" x 14.6" x 3.9"
  • With Stand (WxHxD): 33.7" x 18.6" x 8.9"
  • Shipping Dimensions (WxHxD): 35.6" x 20.2" x 6.9"
  • Without Stand Weight: 18.2 lbs
  • With Stand Weight: 19.8 lbs
  • Shipping Weight: 25.4 lbs

STANDARD

  • UL(cUL): Yes
  • FCC-B, CE: Yes
  • EPA 6.0: Yes
  • Windows: Yes (win8)

CABINET / ACCESSORIES

  • VESA® Size (mm): 100 x 100
  • Power Cord: 1
  • HDMI: 1
  • Display Port: 1

WARRANTY / UPC

  • Limited Warranty: 1 Year Parts & Labor
  • UPC: 719192195578