The P220 is a large-diaphragm true condenser microphone offering a warm and clear sound for lead vocals, acoustic guitar and brass instruments. A switchable bass-cut filter and attenuation pad make it perfectly suited for use on loud sound sources with sound pressure levels up to 155dB SPL. The rugged and roadworthy design also makes the P220 a perfect choice for on-stage applications. The P220 represents the most popular and successful microphone within the actual Project Studio Line. It comes complete with a spider-type shock mount in an aluminum carrying case.
Note:
General Specifications
Polar Pattern: Cardioid
Audio frequency bandwidth: 20 - 20000 Hz
Equivalent noise level: 16 dB-A
Sensitivity: 20 mV/Pa
Signal to Noise: 78 dB-A
Preattenuation Pad: -20 dB
Bass cut filter: 300 Hz - 12 dB/octave
Electrical impedance: <= 200 Ohms
Recommended load impedance: >= 1000 Ohms
Dimensions
Length: 165 mm
Diameter: 54 mm
Net Weight: 530 g
Audio Output
TypeBalanced: XLR
Gender:Male
Contacts:3-pin
Powering Interface
Voltage:44 to 52 V
Current: <= 3 mA