DisplayPort to DVI Active Converter, 1920x1200/1080P (M/F) 6-in

Tripp Lite's P134-06N-DVIACT Active DisplayPort to DVI-D Single Link Adapter allows you to connect a computer with a DisplayPort output to a DVI-D monitor. Supports computer video resolutions up to 1920 x 1200, and HD video resolutions up to 1080p. Unlike passive adapters ( Tripp Lite P134-000 ), Active adapters convert both Single-Mode and Dual Mode (DP++) DisplayPort output. It is ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals.

Manufacturer Part Number
P134-06N-DVIACT
EAN/UPC
0037332185310,037332185310
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (in.): 6


PHYSICAL

Color: Black


CONNECTIONS

Connector A: DISPLAYPORT (MALE)
Connector B: DVI-I (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty