108R01267 WC Feed Roll Maintenance Kit

Feed Roll Maintenance Kit is designed for use with Xerox WorkCentre 4265. Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Manufacturer Part Number
108R01267
EAN/UPC
0095205868753,095205868753
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible Products:                 WorkCentre™ 4265

Shipping Information

  • Length (packaged):                    6.5 in: 16.5099 cm
  • Width (packaged):                      3.25 in: 8.2549 cm
  • Height (packaged):                     2.5 in: 6.3499 cm
  • Weight (packaged):                    .25 lb: .1134 kg