115R00086 110V Fuser Maintenance Kit

Maintenance kit is designed for use with Xerox WorkCentre 4265 to keep your Xerox equipment operating efficiently and delivering the best quality. Kit is developed specifically to keep your Xerox equipment operating at peak performance.

Manufacturer Part Number
115R00086
EAN/UPC
0095205862119,095205862119
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible Products:               WorkCentre 4265
  • Availability: Backorder:             Expected in stock: 01/01/15
  • Capacity/Yield:                         250,000 pages
  • Shipping Dimensions (LxWxH): 9.76" x 15.47" x 6.3"
  • Shipping Weight:                      5.66 lb
  • UPC Code:                                095205862119