TUN-310 USB 3.0 3-Port Hub with Gigabit Ethernet Network Adapter

The Tek Republic 3 Port SuperSpeed USB 3.0 with Gigabit network adapter allows you to transfer data at blazing speeds of up to 5 Gbps – up to 10 times faster than USB 2.0. It also adds a RJ45 Ethernet port to any USB-enabled PC & Mac. The USB 3.0 maximizes network access speeds and provides transfer speeds of up to 5GB/sec at USB 3.0 bus levels. It is a compact USB 3.0 Hub with a network adapter that is backwards compatible with older USB 2.0/1.x computer systems (speed limited by USB bus). The network adapter will also support features such as Jumbo Frames, VLAN tagging and Wake on LAN (WOL), making the TUN-310 a versatile Gigabit network solution for home and business users alike as the ideal portable replacement for USB ports and network adapter.

Manufacturer Part Number
TUN-310
EAN/UPC
0850400003183,850400003183
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectors: 3 x USB 3.0 & 1 x RJ45 (Gigabit Ethernet)
Chipset ID: ASIX AX88179
Compatible Networks: 10/100/1000 Mbps. IEEE802.3i, IEEE802.3u, IEEE802.3ab, IEEE802.3az
Auto MDIX : Yes
Full Duplex Support: Yes
LED Indicators : Acitivity (Yellow) Link (Green)
Dimension: 3.2 x 2.46 x 0.69"
Weight: 2oz
Operating System Support: Windows XP, Vista,7/8 and Mac OS X v10.6 or later