TUH-3700 7-port USB Hub with 2 Fast Charging Port (up to 2.1A)

The Tek Republic TUH-3700 7 Port USB 3.0 Hub with power adapter allows you to transfer data at blazing speeds of up to 5 Gbps – up to 10 times faster than USB 2.0. It features two USB fast Charging Ports that provide high power (up to 2.1A per port) under Fast-Charge Mod. Using only one Power Adapter, it gives you the ability to charge two power hungry devices such as tablets, smart phones and game consoles. The slim and compact design makes easy carry wherever you go. It’s also fully compatible between USB 3.0/2.0/1.1 hosts and devices.

SuperSpeed USB 3.0 data transfer rate up to 5 Gbps

Adds up to 7 USB peripherals to your computer

Two High-Current (2.1 amps per port) USB Fast Charging

Backwards compatible with USB 2.0 and 1.1

Sleek Design & Compact

Plug-n-Play & Hot-Swap

Works for PC, Mac, Linux

Manufacturer Part Number
TUH-3700
EAN/UPC
0850400003169,850400003169
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Spec :

Interface: USB 3.0
Port: 7 X USB 3.0
Transfer Data SPeed: 5Gbps, 480/12/1.5 Mbps
Cable : 3 ft USB 3.0 Type A
Power Adapter: 5Amp Power Adapter
Connector : USB

Dimension :

Dimension: 4.05x1.90x0.63"
Weight: 2.2oz
Operating System Support: Windows XP, Vista,7/8 and Mac OS X v10.6 or later