DX650 IP Phone

The Cisco DX650 is built to deliver:

  • Integrated, always-on and secure, high-definition (HD) voice and video communications
  • Conferencing with Cisco WebEx® meeting applications
  • Presence and instant messaging with the Cisco Jabber® messaging integration platform
  • On-demand access to cloud services

It is intended to meet the demands of people who must collaborate effectively with experts even if separated by long distances.

Innovative collaboration capabilities are available right out of the box with the Cisco DX650. It provides native support for HD 1080p at 30 frames per second (fps); video calling interoperability to other H.264 and Advanced Video Coding (AVC) video endpoints, including Cisco Unified IP Phone 8900 and 9900 Series models; the Cisco Jabber platform on personal mobile devices; and Cisco TelePresence® System-compliant endpoints and room systems.

Integrated browsing provides instant access to cloud services. In addition, because it is Compatibility Test Suite (CTS)-compliant with the open Android platform, the Cisco DX650 offers access to the ecosystem of Cisco and commercial third-party applications developed for Android. Customers can also develop custom applications for Android and deploy them to both their DX650 and mobile users. The Cisco DX650 also takes advantage of the touch-directed ease of use of Android, and its ability to personalize experiences with customizable home screens, communications widgets, ringtones, and more.

As an Android device, the Cisco DX650 provides tighter integration with personal mobile devices such as smartphones through Bluetooth. The DX650 supports the ability to share contacts and call histories to enhance productivity by simply pressing a single button.

You can also move an active call from your smartphone to the Cisco DX650, for a superior audio experience and greater flexibility in how you choose to communicate.

The main attributes of the Cisco DX650 include:

  • Integrated 7-inch capacitive touchscreen, with support for multitouch gestures
  • HD video with H.264 and AVC video calling up to 1080p at 30 fps
  • Enhanced wideband audio support (through G.722 or Internet Speech Audio Codec [iSAC] codecs) using the handset, headset, or speakerphone
  • Choice of 802.11a/b/g/n desktop Wi-Fi connectivity or Gigabit Ethernet network connectivity with an integrated switch port for a co-located PC
  • Embedded Bluetooth radio and two standard type A high-speed Universal Serial Bus (USB 2.0) ports for optional accessories (for example, headsets for external camera, thumb drive or memory stick, keyboard, and mouse)
  • Dual independent displays with an external monitor using High-Definition Multimedia Interface (HDMI) with resolution up to 1920 x 1200 (WUXGA)
  • Android 4.1.1 operating system and Google Play Store access for third-party applications
  • Integrated collaborative application suites: Cisco WebEx conferencing and Cisco Jabber Instant Messaging (IM), presence, email, calendar, contacts, visual voicemail, and voice and video through Cisco Unified Communications Manager (UCM)
  • Support for Cisco Unified Communications features, devices, and applications management and security policies
  • Administrators can use Cisco Expressway or the built-in Cisco AnyConnect® VPN for the secure connection of their remote workers

Manufacturer Part Number
CP-DX650-W-K9=
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Ergonomic design

Touch-based phone application provides intuitive arrangement of lines, features, and calls. End Call, Transfer, Conference, and Hold appear on dedicated hard keys.

Display

The display measures 7.00 in. (17.78 cm) diagonally; 6.05 in. (15.36 cm) horizontally; and 3.43 in. (9.00 cm) vertically.
Capacitive touchscreen includes support for various multitouch gesture commands to interact with contacts, collaboration applications, voice and video calling, and third-party applications.
High-resolution Widescreen Super Video Graphics Array (WSVGA) has 1024 x 600 pixel effective resolution. It offers backlit Light-Emitting Diodes (LEDs), it is tilt-adjustable (up to 25-degree range), and it has a Thin-Film-Transistor (TFT) Liquid Crystal Display (LCD).
The display has 24-bit color depth (up to 16.7M colors using 6-bit + High Frame Rate Control [FRC]).
The display supports localization requiring double-byte Unicode encoding for fonts.
The display tilts back 25 degrees and forward 5 degrees from the perpendicular position in the desktop configuration.

Audio

The DX650 supports enhanced wideband audio (using the G.722 or iSAC codecs) through the handset, headset, and speakerphone; it is TIA-920-compliant.
The speakerphone is capable of integrated full-duplex wideband audio.
The 0.14-in. (3.5-mm) stereo headset jack also supports optional headphones or external speakers.

Handset

The handset is a standard wideband-capable audio handset (connects through an RJ-9 port).
The standard coiled cord has a custom end for concealed cable routing beneath the phone (cord length is approximately 21-in. [55-cm] coiled and up to 72-in. (183-cm) extended).
The handset is hearing aid-compatible (HAC) and meets Federal Communications Commission (FCC) loudness requirements for the Americans with Disabilities Act (ADA). Section 508 loudness requirements can be achieved using industry-standard inline handset amplifiers such as Walker Equipment W-10 or CE-100 amplifiers. The dial pad is also ADA-compliant.

Front camera

The camera offers HD video communication with Cisco TelePresence System interoperability and other H.264 and AVC video endpoint interoperation for immersive video communication.
The integrated HD-capable front camera supports up to 1080p 30-fps video encoding and decoding.
With an integrated privacy screen slide switch, you can mechanically disable video transmission.
A dedicated LED indicator shows video status.
The field of view is 75.0 degrees diagonally and 67.4 degrees horizontally.

Operating system

Android OS 4.1.1 (Jelly Bean with SE Android Enforcement)

Processor

TI OMAP 4460 1.5-GHz dual-core ARM Cortex-A9 processor

Storage

8-GB eMMC NAND Flash memory (embedded multimedia card; nonvolatile)

Memory

2-GB RAM; Low Power Double Data Rate Synchronous Dynamic Random-Access Memory (LPDDR2 SDRAM)

Ports and slots

High-Definition Multimedia Interface (HDMI) type A port
HDMI port Dual Independent Display: Permits content from a different application to be displayed on an optional, customer-supplied LCD monitor from that presented on the DX600 Series display; an alternative “mirrored mode” enables the DX600 Series display content to be pushed out to an adjacent LCD monitor
3.5-mm stereo line in/out jack (for optional external headset, speakers, or headphones)
High-speed USB 2.0 ports:
Two standard type A ports (for keyboard, mouse, external camera, thumb drive and memory stick, and headset connectivity)
One Micro-B USB port (allows connection to another device [for example, PC] for file transfer)
Maximum of 500 mA power output at 5V or 2.5W (depending on power budget) total across all USB ports
Micro Secure Digital Standard Capacity (HDSC) slot for nonvolatile storage of applications or file expansion up to 32 GB (standard-definition [SD] card speed Class 4 or later recommended)
Auxiliary port (reserved for future use)

Physical buttons

12-key dial pad
Conference
Transfer
Hold
End Call
Volume Up/Down bar
Audio mute (with LED status indicator)
Stop video (with LED status indicator)
Speakerphone (with LED status indicator)
Headset (with LED status indicator)
Power/Lock button (with LED status indicator)

Visual indicator

Visual alert (LED) for incoming call and message-waiting indicator (MWI) on handset or cradle
Camera status LED indicator
Cisco EnergyWise™ Sleep Indicator on Lock button

Physical dimensions
(H x W x D)

Typical desktop configuration with handset and foot stand:
8.46 x 10.35 x 8.19 in. (21.5 x 26.3 x 20.8 cm)
Wall-mount configuration with wall plate and handset (foot stand removed):
11.63 x 10.35 x 3.74 in. (29.5 x 26.3 x 9.5 cm)

Weight

3.81lb (1.73 kg) (phone, foot stand, handset, and handset cord)
3.92 lb (1.78 kg) (phone, handset, wall-mount bracket, and handset cord)

Phone-casing composition

Acrylonitrile butadiene styrene (ABS) plastic in textured Cisco “Smoke” color with metallic foot stand.

Power

IEEE 802.3af (Class 3) or IEEE 802.3at (Class 4) Power over Ethernet (PoE) standards are supported.
The DX650 is compatible with both Cisco Discovery Protocol and Link Layer Discovery Protocol-Media Endpoint Discovery (LLDP-MED) PoE switch blades.
Power budget: 13.7W (Cisco Discovery Protocol) or 15.1W (LLDP) for 802.3AF and low-power USB peripheral support; greater than 15.4W and 802.3AT required for high-power USB peripheral support.

Physical security

Compatiblewith Kensington Security Slot (K-Slot) anti-theft system (can accommodate a lock up to 20 mm wide)
Optional wall-mount bracket (lockable)

Connectivity

Ethernet

Internal 2-port Cisco Ethernet switch allows for a direct connection to a 10/100/1000BASE-T Ethernet network (IEEE 802.3i/802.3u/802.3ab) through an RJ-45 interface with single LAN connectivity for both the phone and a co-located PC.

The system administrator can designate separate VLANs (IEEE 802.1Q) for the PC and phone, providing improved security and reliability of voice and data traffic.

Desktop Wi-Fi

As an alternative to wired Ethernet, the DX650 supports a Wi-Fi radio with integrated antenna enabling connectivity to a Wi-Fi access-point infrastructure, thereby saving on the labor costs of pulling Ethernet cables to every work location.

Network features

Cisco Discovery Protocol
Cisco Peer-to-Peer Distribution Protocol (PPDP)
LLDP-MED
Session Initiation Protocol (SIP) for signaling
Session Description Protocol (SDP)
User Datagram Protocol (UDP) (used only for Real-Time Transport Protocol [RTP] streams)
Dynamic Host Configuration Protocol (DHCP) client or static configuration
Transparent secure roaming
Gratuitous Address Resolution Protocol (GARP)
Switch auto-negotiation
Domain Name System (DNS)
Web proxy (configured manually or by auto-configuration Protected Access Credential [PAC] files)
NT LAN Manager (NTLM) and Kerberos authentication
Trivial File Transfer Protocol (TFTP)
Secure Hypertext Transfer Protocol (HTTPS)
Wi-Fi management
IPv4 configuration
IPv6 configuration
Virtual Local Area Network (VLAN)
Real-Time Control Protocol (RTCP) (provides quality of service [QoS] data [such as jitter, latency, and round-trip delay] on RTP streams in order to provide a better video experience)
Secure Real-Time Transport Protocol (SRTP)
Software port speed (manual or auto-configuration, including disablement)
PC port speed (manual or auto-configuration, including disablement)
Telepresence Interoperability Protocol (TIP)
Binary Floor Control Protocol (BFCP)

Bluetooth

Bluetooth 3.0 Enhanced Data Rate (EDR) Class 2 technology (up to 30-ft [10m] range)
Human Interface Device (HID) keyboard and mouse support for adding additional input accessories
Hands-Free Profile (HFP) for untethered headset connections and voice communications
Phone Book Access Profile (PBAP), which enables the exchange of phone book objects between devices
Advanced Audio Distribution Profile (A2DP) for streaming audio
Object Push Profile (OPP) for generic file exchange

Accessories

External Camera

External camera option with the Logitech Webcam C920-C for the Jabber® platform or the Logitech C930e provides up to 1080p 30-fps video calls with an optional external display.

Firmware

Call-platform support; provisioning and management

Cisco UCM Version 7.1(5), 8.5(1), 8.6(1), 8.6(2), 9.1(2), 10.0(1) and 10.5(1)
Backward compatibility with Cisco UCM Versions 7.1(5), 8.5(1) and 8.6(1) (no support for Android package [APK] provisioning in 7.1(5))
Minimum supported Cisco UCM for Cisco Expressway: 9.1(2) SU1
Minimum Supported Cisco Expressway X8.5.x
Cisco Hosted Collaboration Solution (HCS) Version 8.6(2) or later
Cisco Business Edition 6000 Version 9.1 or later

Upgrading process

Software upgrade of the device through Cisco UCM
Support for online firmware upgrades using TFTP
HTTP firmware management

Temperature range

Operating temperature

32 to 104°F (0 to 40°C)

Relative humidity

10 to 95% (noncondensing)

Storage temperature

14 to 140°F (-10 to 60°C)

Android core features

Fullycustomizable Cisco Launcher and App Tray “Home Screen” enables you to place your own application shortcuts, widgets, and folders.
Home screen supports up to five separate screen views or pages with a 6 x 4 icon grid.
Landscape-orientated applications are supported.
On-screen keyboard is supported.

Android bundled applications and widgets

Calculator
Calendar
Camera
Clock
Contacts
Direct Dial
Email
Internet Message Access Protocol (IMAP)
Post Office Protocol 3 (POP3)
Microsoft Exchange ActiveSync
Favorites
Gallery
Phone features (for example, Forward All, Privacy, Do Not Disturb, Mobility, and Self-View)
Wallpapers (including Live Wallpapers)
Web browser

Google bundled applications

Google Play (enabled by administrator through Cisco UCM; includes country‑approved Google mobile services applications)
Gmail
Google settings
Maps
Play Books
Play Magazines
Play Movies
Play Music
Search

Cisco bundled applications

Cisco AnyConnect® Secure Mobility Client (VPN) Version 3.0
Cisco Jabber IM (which offers chat and presence capabilities) Version 9.8
Cisco WebEx Version 4.5
Quick Contact Badge (allows you to easily collaborate with your contacts to place a call, send an email message, send an instant message (IM), or start a WebEx® meeting)
Visual Voicemail

Intelligent proximity

Contact synchronization with Bluetooth-paired, Android, or iOS mobile device that supports PBAP
Call-history synchronization to view placed or missed calls from mobile device on the DX650
Audio path routing sends audio through the DX650 for a mobile device-connected call

Configuration modes

Standard, fully functional mode that enables all aspects of the phone including applications and accounts
Phone-only mode that hides applications and accounts and provides phone-only voice and video call capabilities

Application deployment options and management

Cisco UCM App Client Configuration (when enabled, allows you to select the applications you want to install from a predefined list)
Allow applications from unknown sources - such as Android APK files that are received through email, through IM, or from a Secure Digital (SD) card (Enabled, Disabled, or User Controlled setting configured by administrator through Cisco UCM)
Company Photo Directory (ability to set up and link photo directory URL image location associated with respective user)

Built-in training and setup assistance

Setup Assistant wizard (helps configure email, Jabber IM, WebEx, and Voicemail account settings)
Preloaded end-user tutorials that provide helpful integrated multimedia sessions and review key phone operations and personal settings

Third-party application development

Cisco Collaboration application programming interfaces (APIs) through a Software Developer Kit (SDK)
https://developer.cisco.com/site/dxseries/overview/index.gsp

Language support

Arabic, Egypt (ar_EG)
Bulgarian, Bulgaria (bg_BG)
Catalan, Spain (ca_ES)
Chinese, PRC (zh_CN)
Chinese, Taiwan (zh_TW)
Croatian, Croatia (hr_HR)
Czech, Czech Republic (cs_CZ)
Danish, Denmark (da_DK)
Dutch, Netherlands (nl_NL)
English, Britain (en_GB)
English, United States (en_US)
Finnish, Finland (fi_FI)
French, France (fr_FR)
German, Germany (de_DE)
Greek, Greece (el_GR)
Hebrew, Israel (he_IL)
Hungarian, Hungary (hu_HU)
Italian, Italy (it_IT)
Japanese (ja_JP)
Korean (ko_KR)
Latvian, Latvia (lv_LV)
Lithuanian, Lithuania (lt_LT)
Norwegian bokmål, Norway (nb_NO)
Polish (pl_PL)
Portuguese, Brazil (pt_BR)
Portuguese, Portugal (pt_PT)
Romanian, Romania (ro_RO)
Russian (ru_RU)
Serbian, Republic of Serbia (sr_RS)
Slovak, Slovakia (sk_SK)
Slovenian, Slovenia (sl_SI)
Spanish, Spain (es_ES)
Swedish, Sweden (sv_SE)
Thai, Thailand (th_TH)
Turkish, Turkey (tr_TR)

Calling feature support

+ Dialing (ITU E.164)
Abbreviated dialing
Adjustable ringing and volume levels
Adjustable display brightness
Auto-answer
Auto-detection of headset
Barge (cBarge)
Callback
Call Chaperone
Call forward
Call forward notification
Call-history lists
Call park (including Directed Call Park and Assisted Directed Call Park)
Call pickup
Call timer
Call waiting
Caller ID
Corporate directory
Conference (ad hoc)
Direct transfer
Divert (iDivert)
Do Not Disturb (DND)
Extension Mobility service
Fast-dial service
Forced access codes and client matter codes
Group call pickup
Hold (and Resume)
Intercom
International call logging
Join (ad hoc)
Last-number redial (LNR)
Malicious-caller ID
Message-waiting indicator (MWI)
Meet-me conference
Mobility (Mobile Connect and Mobile Voice Access)
Music on hold (MoH)
Mute (audio and video)
Network profiles (automatic)
On- and off-network distinctive ringing
Personal directory
PickUp
Predialing before sending
Privacy
Private Line Automated Ringdown (PLAR)
Ring tone per line appearance
Self-View (video call)
Service URL
Shared line(s)
Silent Monitoring and Recording
Time and date display
Transfer (ad hoc)
Visual Voicemail
Voicemail

Audio codec support

Narrowband audio compression codecs: G.711a, G.711u, G.729a, G.729ab, and Internet Low Bitrate Codec (iLBC)
Wideband audio compression codecs: G.722, Internet Speech Audio Codec (iSAC), and iLBC audio compression codecs

Emergency services

Emergency Calling Service dialing

Accessibility features

HAC handset meets Federal Communications Commission (FCC) loudness requirements for the Americans with Disabilities Act (ADA). Section 508 loudness requirements can be achieved using industry-standard inline handset amplifiers such as Walker Equipment W-10 or CE-100 amplifiers. Dial pad is also ADA-compliant.

Additional accessibility features for the vision impaired, the blind, and the hearing and mobility impaired include user-defined and customizable:
Displayfont size and screen brightness settings
Touchscreen customizable touch and hold delay
Talkback audio prompts and spoken password
Support for webscripts

Security Features

Hardware

Secure boot
Secure credential storage
Device authentication
File authentication and encryption
Image authentication and encryption
Signaling authentication
Random bit generation
Hardware cryptographic acceleration
Encrypted configuration files
Encrypted file system

Certificate management

Certificate Authority Proxy Function (CAPF) support for additional security
Manufacturer-Installed Certificates (MIC)
Locally Significant Certificates (LSC)
X.509 Digital Certificates (DER encoded binary); both DER and Base-64 formats are acceptable for the client and server certificates; certificates with a key size of 1024, 2048, and 4096 are supported

Network

Wired: 802.1x supplicant options for network authentication use:
Extensible Authentication Protocol: Extensible Authentication Protocol-Flexible Authentication via Secure Tunneling (EAP-FAST)
Extensible Authentication Protocol: EAP Transport Layer Security (EAP-TLS)
Wireless
(Refer to Table 4)
Wireless: Wi-Fi Protected Access 2 (WPA2) (EAP-FAST)
Wireless Equivalent Privacy (WEP)
EAP-TLS
Protected Extensible Authentication Protocol - Generic Token Card (PEAP-GTC)

Media and data signaling

TLS
SRTP
HTTPS for clients
BFCP for viewing shared content

Enterprise access

Cisco AnyConnect Secure Mobility Client
Web Proxy (manual configuration or auto-configuration of Protected Access Credential [PAC] files)
NTLM and Kerberos authentication

Device management

Remote wipe
ActiveSync remote wipe (email, contacts, calendar, etc.)
Self-service wipe
Wipe after unsuccessful login attempts
Factory reset

Policy management

Password complexity
Disable USB
Disable Speakerphone
Disable Headset
Secure Digital I/O (SDIO) enable/disable
Bluetooth
Wi-Fi
Access to Android market
Screen Lock and Automatic Lock (PIN or password) device
Android Debug Bridge (ADB)

Energy policy management

Power Save (basic power save functions including backlight time and day on and duration)
Cisco EnergyWise™ (Power Save Plus) mode provides additional intelligent energy management used to help maximize energy savings by placing the phone into a lower power status without interfering with end-user productivity, desktop maintenance, or upgrades

Diagnostics

The integrated Cisco Collaboration Problem Report Tool can send information directly to your system administrator when you experience problems with your phone or application (requires a configured email account)
Log Server

Video standards

H.264 and AVC (H.264/MPEG-4 Part 10 Advanced Video Coding)

Frame rates

Up to 30 fps (maximum) using H.264 and AVC for videoconferencing

Frame or picture formats

CIF (352 x 288 pixels)
VGA (640 x 480 pixels)
240p (432 x 240 pixels)
360p (640 x 360 pixels)
480p (848 x 480 pixels)
WSVGA (1024 x 600 pixels)
HD 720p (1280 x 720 pixels)
HD1080p (1920 x 1080 pixels)

Supported HDMI resolutions

1920 x 1200 (WUXGA)
1920 x 1080 (HD 1080p)
1680 x 1050 (WSXGA+)
1600 x 1200 (UXGA)
1280 x 1024 (SXGA)
1280 x 720 (HD 720p)
1152 x 864 (XGA+)
1024 x 768 (XGA)

Protocols

IEEE 802.11a, 802.11b, 802.11g, 802.11n

Frequency bands and operating channels

2.412 - 2.472 GHz (channels 1 - 13)
5.180 - 5.240 GHz (channels 36 - 48)
5.260 - 5.320 GHz (channels 52 - 64)
5.500 - 5.700 GHz (channels 100 - 140)
5.745 - 5.825 GHz (channels 149 - 165)

IEEE 802.11d is used to identify available channels

Non-overlapping channels

2.4 GHz (20 MHz channels): up to 3 channels
5 GHz (20 MHz channels): up to 24 channels
5 GHz (40 MHz channels): up to 9 channels

Operating modes

Auto (default), preference to strongest RSSI for 2.4 GHz or 5 GHz
2.4 GHz only
5 GHz only

Data rates

802.11a: 6, 9, 12, 18, 24, 36, 48, 54 Mbps
802.11b: 1, 2, 5.5, 11 Mbps
802.11g: 6, 9, 12, 18, 24, 36, 48, 54 Mbps
802.11n: HT MCS 0, MCS 1, MCS 2, MCS 3, MCS 4, MCS 5, MCS 6, MCS 7

2.4 GHz receiver sensitivity

IEEE 802.11b:
1Mbps: -95 dBm
2 Mbps: -93 dBm
5.5 Mbps: -90 dBm
11 Mbps: -86 dBm

IEEE 802.11g:
6 Mbps: -89 dBm
9 Mbps: -89 dBm
12 Mbps: -87 dBm
18 Mbps: -85 dBm
24 Mbps: -81 dBm
36 Mbps: -78 dBm
48 Mbps: -74 dBm
54 Mbps: -72 dBm

IEEE 802.11n HT20:
MCS 0: -88dBm
MCS 1: -86 dBm
MCS 2: -84 dBm
MCS 3: -81 dBm
MCS 4: -78 dBm
MCS 5: -73 dBm
MCS 6: -71 dBm
MCS 7: -69 dBm

5 GHz receiver sensitivity

IEEE 802.11a:
6 Mbps: -91 dBm
9 Mbps: -91 dBm
12 Mbps: -90 dBm
18 Mbps: -88 dBm
24 Mbps: -85 dBm
36 Mbps: -81 dBm
48 Mbps: -77 dBm
54 Mbps: -76 dBm

IEEE 802.11n HT20:
MCS 0: -91 dBm
MCS 1: -89 dBm
MCS 2: -86 dBm
MCS 3: -84 dBm
MCS 4: -81 dBm
MCS 5: -76 dBm
MCS 6: -74 dBm
MCS 7: -72 dBm

IEEE 802.11n HT40:
MCS 0: -90 dBm
MCS 1: -87 dBm
MCS 2: -85 dBm
MCS 3: -81 dBm
MCS 4: -78 dBm
MCS 5: -74 dBm
MCS 6: -72 dBm
MCS 7: -70 dBm

Transmitter output power

2.4 GHz:
802.11b: up to 16 dBm
802.11g: up to 16 dBm
802.11n HT20: up to 16 dBm

5 GHz:
802.11a: up to 16 dBm
802.11n HT20: up to 15 dBm
802.11n HT40: up to 15 dBm

Antenna

2.4 GHz: 4 dBi peak gain
5 GHz: 4 dBi peak gain

Access point support

Cisco Unified Access Points
Minimum: 7.0.240.0
Recommended: 7.4.121.0, 7.6.100.0 or later
Cisco Autonomous Access Points
Minimum: 12.4(21a)JY
Recommended: 12.4(25d)JA2 or later

Details about specific model support can be found here:
http://www.cisco.com/c/en/us/support/collaboration-endpoints/desktop-collaboration-experience-dx600-series/products-implementation-design-guides-list.html

Wireless security

Authentication:
Wi-Fi Protected Access (WPA) Versions 1 and 2 Personal and Enterprise
Extensible Authentication Protocol - Flexible Authentication via Secure Tunneling (EAP-FAST)
Protected Extensible Authentication Protocol - Microsoft Challenge Handshake Authentication Protocol Version 2 (PEAP-MSCHAPv2)
Protected Extensible Authentication Protocol - Generic Token Card (PEAP-GTC)
Extensible Authentication Protocol - Transport Layer Security (EAP-TLS)

Encryption:
40-bit and 128-bit static Wired Equivalent Privacy (WEP)
Temporal Key Integrity Protocol (TKIP) and Message Integrity Check (MIC)
Advanced Encryption Standard (AES)

Fast secure roaming

Cisco Centralized Key Management (CCKM)

QoS

IEEE 802.11e and Wi-Fi Multimedia (WMM)
Enhanced Distributed Channel Access (EDCA)
QoS Basic Service Set (QBSS)

Radar detection

Dynamic frequency selection (DFS) and transmit power control (TPC) according to IEEE 802.11h