CN70e Handheld Terminal

For mobile field service and transportation workers that need power and performance in a compact form factor, the CN70/CN70e mobile computers answer the call. With their no-compromise design, these power-packed devices achieve true functional agility with the perfect balance of ruggedness, duty cycle and ergonomics. (CN70e has a larger keypad.)

Flexible Radio Technology

Provides optimal network coverage and a superior solution for implementing low-cost routing strategies.

Advanced Barcode Scanning

Advanced barcode imaging technology with unmatched motion tolerance for snappy scanning plus white illumination with laser aiming for high read rates.

On-Board Diagnostics 

Provide device health visibility and reduce downtime.

Adaptable 

Full compatibility with printers, application software, communications and a complete set of peripherals and accessories.

Non-Incendive Version Available

Extend the use of the CN70 and CN70e into hazardous locations with the non-incendive certified (Div. 2) version.

RFID Version Available

The CN70 RFID and CN70e RFID mobile computers add an integrated passive UHF reader to the 70 Series’ already impressive feature set.

Product Details

We didn’t compromise. Neither should you. When it comes to rugged, mobile business solutions, satisfying the needs and preferences of IT, Operations and device users has often required trade-offs:

  • Size vs. ruggedness
  • Weight vs. battery life
  • Support and maintenance of multiple devices and platforms vs. a streamlined, single solution to perform different jobs and functions

There’s no need to compromise. The CN70 and CN70e mobile computers achieve true functional agility with the perfect balance of ruggedness, duty cycle and ergonomics. 

And we optimized these rugged devices for field mobility environments with features that will save you valuable seconds and deliver unparalleled reliability on the job.

Both devices feature:

  • Industrial grade processor that offers faster performance with lower power consumption.
  • Flexible Network™ data-only radio that operates on any type of network, offering switch-on-the-fly network selection capability and eliminating the need for multiple pools of devices dedicated to one network.
  • All-light visible VGA display with high durability Gorilla® Glass touch panel.
  • Indestructible keypad technology.
  • Exceptional battery life for long device run time without extra size and weight.

The CN70e offers a larger keypad design making it ideal for delivery environments where workers may be wearing gloves or have more data input intensive applications.

Manufacturer Part Number
CN70EQ6KDU2W2100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS
CN70e Dimensions with battery:
L x W x D: 19.5 x 8.0 x 3.4 cm (7.66 x 3.15 x 1.34 in)
Weight: 491 g (17.3 oz) with battery

ENVIRONMENTAL
Operating Temperature:
-20° C to +60° C (-4° F to +140° F)*
Storage Temperature:
-30° C to +70° C (-22° F to +158° F)
Charging Temperature:
+5° C to +35° C (41° F to 95° F)
Relative Humidity: Non-condensing, 95%
Rain & Dust Resistance: IP67
Drop Specification: 2.4 m (8ft.) to concrete per MIL-STD 810G, 1.8m (6 ft) to concrete across operating temperature range per MIL-STD 810G
2,000 (1m) tumbles per IEC 60068-2-32 specification
Electrostatic Discharge: +/- 15 kV air discharge; +/- 8 kV direct discharge

POWER
Battery Pack: Battery Pack: 3.7 V, 4000 mAh; IEEE 1725 compliant, Li-Ion, removable, rechargeable

OPERATING SYSTEM
Microsoft Windows Embedded Handheld 6.5

MULTI-ENGINE PROCESSOR ARCHITECTURE
Texas Instruments 1GHz OMAP multi-engine processor architecture

MEMORY AND STORAGE
RAM: 512 MB
ROM: 1 GB Flash
Customer-accessible micro-SD slot for removable memory cards up to 32 GB

DISPLAY
8.9 cm (3.5 in) Transflective VGA
480 x 640 pixels
65,536 (16 bit RGB) Colors
High-Durability Touch Screen
LED Backlight
Ambient Light Sensor

STANDARD COMMUNICATIONS
USB – Full Speed 2.0 Host©
USB – Full Speed 2.0 Client©
IrDA

SOFTWARE APPS & COMPONENTS
Device Management: Intermec SmartSystems™ support includes ScanNGo provisioning for use alone or with device management software from Intermec ISVs
Device Health Monitoring: Remote access requires SmartSystem Management option
Application Development: Intermec Developer Library www.intermec.com/dev
Imaging Solutions: Intermec Shipment Address Verification (SAV) and Mobile Document Imaging (MDI) are compatible, licensed and sold separately
Web Browsing: Intermec HTML5 Browser

DATA MANAGEMENT
Skynax® Mobile Communications

INTEGRATED RADIOS
Wireless WAN
Data & Voice
UMTS / HSUPA
UMTS Frequencies:
800, 850, 900, 1900, 2100 MHz
Wireless LAN: IEEE®802.11 a/b/g/n Dual Band WLAN
Security: WiFi Certified for WPA and WPA2, WAPI Certified
Authentication: 802.1x
Cisco Compatibility: CCXv4
Encryption: WEP (64 or 128 bit), AES, TKIP
Wireless PAN: Integrated Bluetooth® Class II,
Version 2.1+EDR
Operating Channels: 0 to 78 (2402-2480 MHz)
Data Rates: 1, 2, 3 Mbps

GLOBAL POSITIONING SYSTEM
12 channel Integrated GPS; Network independent autonomous mode; supports assisted operation via WAN

SENSOR TECHNOLOGY
Accelerometer: Embedded accelerometer enables automatic or application-specific features such as screen rotation or system suspend

AUDIO SUPPORT
Supports VoIP / Speech recognition / Push to talk applications; front and rear speakers; rear speaker
>80 dB at 40 cm (15.7 in); Front receiver and front panel microphone for handset audio communication and audio recording; Wireless Bluetooth headset support; Wired headset support via snap on adapter

INTEGRATED SCANNER
EA30 high performance motion tolerant 2D Imager; white LED illumination; red laser aimer optimized for all lighting conditions; 35 degree downward scan angle; capable of scanning all common 1D and 2D barcodes; 1D as small as 5 mil; PDF as small as 6.6 mil; Data Matrix as small as 7.5 mil; and standard UPC codes from distances up to 33 cm (13 in)

INTEGRATED CAMERA
5 Megapixel auto focus color camera with LED flash

KEYPAD
All keypad options feature hard keycaps with laser-etched legends
CN70e:
QWERTY keypad

ACCESSORIES
FlexDock modular docking system, vehicle dock, vehicle holder, snap on adaptors, removable scan handle, magnetic stripe reader, 6822 full page printer, and PW50 workboard printer

REGULATORY APPROVALS AND COMPLIANCE
1000CP01, 1000CP01U, 1000CP01U-H1, 1000CP01C-H1, 1000CP02, 1000CP02U, 1000CP02U-H1, 1000CP02C-H1
Safety: cULus Listed, DEMKO, BSMI
EMC: Class B – FCC/ICES/EN, GOST-R
Radio: FCC w/HAC, Industry Canada, CE 0981 , A-tick (AU), C-tick (NZ), NCC, OFTA, IDA, ICASA, POSTEL, NTC, ETA, SIRIM, ANATEL, 61 countries in total
Environmental: EU Directives-WEEE; RoHS;
Batteries & Accumulators; Packaging & Waste Packaging

NON-INCENDIVE VERSION
70 Series family with NI certification comply with the following:
Suitable for use in Division 2 locations
Safety: cULus Listing - ISA/ANSI 12.12.01
Gases: Class I - Groups A, B, C, D
Dusts: Class II - Groups F, G
Fibers and flyings: Class III
*Max Ambient: 50°C T6