L3 Gigabit Ethernet Standalone Switch

The Edge-Core ECS4620 Series is a compact but high-performance Gigabit Ethernet Layer 3 switch featuring 28 /52 ports; with 24/48 10/100/1000Base-T ports, 2 10G SFP+ ports, and one 10G dual port expansion slot. The switch is ideal for high-performance server aggregations, such as enterprise data center, where it can connect high-end or network-attached files servers over fiber ports. It can also deployed as a backbone upgrade, or to provide Gigabit –to-the-desktop for power users. This switch is packed with features and is a cost-effective solution that brings continuous availability, enhanced security and advanced QoS to the network edge, while maintaining simplicity of management.

Key Features and Benefits

Performance and Scalability
ECS4620 Series is a high performance Gigabit Ethernet Layer 3 managed switch, with 128/176Gbps switching capacity, it delivers wire-speed switching performance on all Gigabit ports, taking full advantage of existing high-performance on PCs, laptops, significantly improving the responsiveness of applications and file transfer times.

Continuous Availability
IEEE 802.1w Rapid Spanning Tree Protocol provides a loop-free network and redundant links to the core network with rapid convergence, to ensure faster recovery from failed links, enhancing overall network stability and reliability.

IEEE 802.1s Multiple Spanning Tree Protocol runs STP per VLAN base, providing Layer 2 load sharing on redundant links up to 32 instances.

The ECS4620 Series supports IEEE 802.3ad Link Aggregation Control Protocol (LACP). It increases bandwidth by automatically aggregating several physical links together as a logical trunk and offers load balancing and fault tolerance for uplink connections.

The ECS4620 Series supports G.8032 Ethernet Ring Protection Switching, with the ability for the network to detect and recover from incidents without impacting users, meeting the most demanding quality and availability requirements. Rapid recovery time when problems do occur is as low as 50 msec.

Comprehensive QoS
The ECS4620 Series offers advanced QoS for marking, classification, and scheduling to deliver best-in-class performance for data, voice, and video traffic at wire speed. Eight egress queues per port enable differentiated management of up to eight traffic types through the switch.

Traffic is prioritized according to 802.1p and DSCP to provide optimal performance for real-time applications. Weighted Round Robin (WRR) and strict priority ensure differential prioritization of packet flows and avoid congestion of ingress and egress queues.

Asymmetric bidirectional rate-limiting, per port or per traffic class, preserves network bandwidth and allows maximum control of network resources.

The ECS4620 Series supports Three Color Marker and Policing Single rate: Committed Information Rate (CIR) Two rate: CIR + Peak Information Rate (PIR) Traffic Policing: Which drop or remark the priority tags of packets when they exceed burst size.

Manufacturer Part Number
ECS4620-28F
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Configuration

  • Dimension (HxWxD) cm: 4.4 x 44 x 31.5 cm
  • Expansion Slots: 1
  • Fixed Ports: 22 x 100/1000SFP + 2x GE Combo+ 2 x 10G SFP+ +10G dual port expansion slot
  • Flash Memory: 128MB
  • Weight (kg): 3.8 kg
Performance
  • Forwarding Rate: 95.23 Mpps
  • MAC Address Table Size: 16K
  • Switching Capacity: 128 Gbps
L2 Features
  • Autonegotiation: Yes
  • Flow Control: 802.3x (Full-duplex) | Back-Pressure (Half-duplex)
  • Yes
  • IGMP Snooping: V1 | V2 | V3
  • Jumbo Frame: Yes
  • Link Aggregation: Static Trunk
  • Multicast (IGMP) Snooping: Querier Support | Immediate Leave | IGMP Filtering
  • Q-in-Q: Yes
  • Spanning Tree: IEEE 802.1D (STP) | IEEE 802.1w (RSTP) | IEEE 802.1s (MSTP) | Spanning Tree Fast Forward | Root Guard | Auto Edge | Loopback Detection
  • Storm Control: Broadcast | Multicast | Unknown Unicast
  • VLAN: IEEE 802.1Q Tagged Based | Private VLAN | GVRP | IEEE 802.1v | MAC-Based VLAN | IP Subnet VLAN | Port-Based VLAN | Voice VLAN
L3 Features
  • Proxy ARP: Yes
  • Unicast Routing: RIP v1/v2 | OSPF | BGP4
  • VRRP: Yes
QoS Features
  • CoS: IEEE 802.1p | DSCP
  • H/W Queues: 8 hardware queues per port
  • Rate Limiting: Ingress | Egress
Security Features
  • ARP Inspection: Yes
  • DHCP Snooping: Yes
  • HTTP and SSL ( Secured Web): Yes
  • IEEE 802.1x: Port-based | MAC-based
  • IP Source Guard: Yes
  • Management Access filtering: SNMP | WEB | Telnet
  • SSH v1.5/ v2.0 (Secured Telnet Session): Yes
  • TACACS+: Authentication | Accounting | Authorization
Management Features
  • DHCP: Client | Server | Dynamics Provision
  • DNS: Client | Proxy
  • Dual F/W Images: Yes
  • Firmware Upgrade: TFTP (RFC783)
  • LLDP: Yes
  • RMON: RMON I (1,2,3 & 9 groups)
  • sFlow: Yes
  • Software Download / Upgrade: TFTP (RFC783)
IPv6 Features
  • ICMPv6: Yes
  • ICMPv6 Redirect: Yes
  • IPv4/IPv6 Dual Protocol Stack: Yes
  • IPv6 Address Types: Unicast | Multiicast
  • IPv6 Management: IPv6 SNTP Support | SNMP over IPv6 | IPv6 Telnet Support | Remote IPv6 Ping | IPv6 Syslog Support | IPv6 DNS Resolver | IPv6 FTP support | IPv6 TFTP support | HTTP over IPv6 | IPv6 sFlow
  • IPv6 Multicast Routing: MLD v1/v2 Snooping
  • IPv6 Security: SSH over IPv6
  • Pv6 Neighbor Discovery: Static Cache Entry | Unreachable Neighbor Detection