L3 Gigabit Ethernet Standalone Switch

The Edge-Core ECS4620 Series is a compact but high-performance Gigabit Ethernet Layer 3 switch featuring 28 /52 ports; with 24/48 10/100/1000Base-T ports, 2 10G SFP+ ports, and one 10G dual port expansion slot. The switch is ideal for high-performance server aggregations, such as enterprise data center, where it can connect high-end or network-attached files servers over fiber ports. It can also deployed as a backbone upgrade, or to provide Gigabit –to-the-desktop for power users. This switch is packed with features and is a cost-effective solution that brings continuous availability, enhanced security and advanced QoS to the network edge, while maintaining simplicity of management.

Key Features and Benefits

Performance and Scalability
ECS4620 Series is a high performance Gigabit Ethernet Layer 3 managed switch, with 128/176Gbps switching capacity, it delivers wire-speed switching performance on all Gigabit ports, taking full advantage of existing high-performance on PCs, laptops, significantly improving the responsiveness of applications and file transfer times.

Continuous Availability
IEEE 802.1w Rapid Spanning Tree Protocol provides a loop-free network and redundant links to the core network with rapid convergence, to ensure faster recovery from failed links, enhancing overall network stability and reliability.

IEEE 802.1s Multiple Spanning Tree Protocol runs STP per VLAN base, providing Layer 2 load sharing on redundant links up to 32 instances.

The ECS4620 Series supports IEEE 802.3ad Link Aggregation Control Protocol (LACP). It increases bandwidth by automatically aggregating several physical links together as a logical trunk and offers load balancing and fault tolerance for uplink connections.

The ECS4620 Series supports G.8032 Ethernet Ring Protection Switching, with the ability for the network to detect and recover from incidents without impacting users, meeting the most demanding quality and availability requirements. Rapid recovery time when problems do occur is as low as 50 msec.

Comprehensive QoS
The ECS4620 Series offers advanced QoS for marking, classification, and scheduling to deliver best-in-class performance for data, voice, and video traffic at wire speed. Eight egress queues per port enable differentiated management of up to eight traffic types through the switch. Traffic is prioritized according to 802.1p and DSCP to provide optimal performance for real-time applications. Weighted Round Robin (WRR) and strict priority ensure differential prioritization of packet flows and avoid congestion of ingress and egress queues.

Asymmetric bidirectional rate-limiting, per port or per traffic class, preserves network bandwidth and allows maximum control of network resources. The ECS4620 Series supports Three Color Marker and Policing Single rate: Committed Information Rate (CIR) Two rate: CIR + Peak Information Rate (PIR) Traffic Policing: Which drop or remark the priority tags of packets when they exceed burst size.

Manufacturer Part Number
ECS4620-28T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

L2 Features

  • Auto-negotiation for port speed and duplex mode
  • Flow Control:
    • IEEE 802.3x for full duplex mode
    • Back-Pressure for half duplex mode
  • Spanning Tree Protocol:
    • IEEE 802.1D Spanning Tree Protocol (STP)
    • IEEE 802.1w Rapid Spanning Tree Protocol (RSTP)
    • IEEE 802.1s Multiple Spanning Tree Protocol (MSTP)
    • BPDU Guard
    • BPDU filtering
    • Root Guard
    • Loopback detection
    • Spanning Tree Fast Forwarding
    • Auto Edge-Port
    • BPDU Forward
  • Storm Control (Broadcast/Multicast/Unknown Unicast)
  • Vlans:
    • Supports 4K IEEE 802.1Q VLANs
    • Port-based
    • GVRP/GARP
    • VLAN Translation
    • IEEE 802.1v Protocol-based VLANs
    • Mac-based VLANs
    • IP subnet based VLAN
    • Private VLAN (Community)
    • Traffic Segmentation (Port Isolated)
    • Guest VLAN
    • Voice VLAN
    • VLAN Trunking
  • Link Aggregation:
  • Static Trunk
  • IEEE 802.3ad Link Aggregation Control Protocol
  • Trunk groups: 16
  • Trunk links:
    • 2~8 ports for Gigabit Ethernet ports
    • 2~4 ports for 10 Gigabit Ethernet ports
  • Load Balance: SA+DA, SA, DA, SIP+DIP, SIP, DIP
  • IGMP Snooping:
    • IGMP v1/v2/v3 snooping
    • IGMP Filtering
    • IGMP Throttling
    • IGMP Immediate Leave
    • IGMP Querier v1/v2
    • IGMP SNP Proxy (v1/v2/v3)
    • IGMP Authentication Source Filtering Mode Data Forwarding
  • Non-STP loopback Detection
  • L2 Protocol Tunneling (CDP,PVST,STP,LLDP)
  • MVR (Multicast VLAN Registration)
  • Supports Q-in-Q
  • Supports select Q-in-Q
  • UDLD
  • G.8032 v2 (ERPS)
  • Supports jumbo frames up to 10KB
  • Supports Digital Diagnostic Monitoring (DDM)
  • Packet filtering of L2 control CDP/PVST
  • Cable Diagnostic

Security Features

  • Port security
  • IEEE 802.1X port based and MAC based authentication
  • IEEE 802.1X EAPOL frames pass-through
  • IEEE 802.1x Supplicant support
  • Dynamic VLAN Assignment
  • Dynamic QoS assignment
  • MAC authentication, Web authentication
  • Voice VLAN, Guest VLAN
  • Access Control List
  • L2/L3/L4
    • L2 ACL filter SA/DA/VLAN
    • L3 IP SA/DA, subnet based
    • L4 TCP/UDP port
    • IPv6
  • Time-based (Time Range)
  • DHCP Snooping
  • DHCP Snooping Option 82
  • IP Source Guard
  • Dynamic ARP Inspection
  • Instruction lock (link detection)
  • PPPoE Intermediate Agent
  • RADIUS authentication and accounting
  • TACACS + authentication, authorization and accounting
  • Management Security
  • HTTPS and SSL (Secured Web)
  • Denial of Service Protection (DoS)
  • SSH 1.5/V2.0 (Secured Telnet Session)
  • Management Interface Access Filtering (SNMP, Web, Telnet)

Management

  • Switch Management:
    • CLI via console port or Telnet
    • WEB management
    • SNMP v1, v2, v3
  • Firmware & Configuration:
    • Firmware upgrade via TFTP server
    • Supports dual image
    • Supports auto configuration provision
    • Supports auto firmware upgrade
    • Multiple configuration files
    • Software download/upgrade via TFTP or HTTP server
    • Configuration file download/upgrade via TFTP or HTTP server
  • RMON (groups 1, 2, 3 and 9)
  • BOOTP, DHCP client for IP address assignment
  • SNTP, NTP
  • IP clustering
  • Port mirroring
  • VLAN mirror
  • sFlow
  • Event/Error Log/Syslog, Remote log, SMTP
  • MIB I/II
  • LLDP (802.1ab)
  • Auto traffic control
  • DHCP: Relay, Dynamic Provision (via Option 66,67), DHCPINFO, SERVER
  • MAC Based Mirror
  • ACL Mirror
  • Remote Port Mirror (RSPAN)
  • DNS Client, Proxy
  • Link Layer Discovery Protocol
  • LLDP-MED (VoIP related)

OAM Features

  • IEEE 802.3ah Link
  • IEEE 802.1ag Connectivity Fault Management
  • ITU-T Y.1731 Performance and Throughput Management

IPv6 Features

  • IPv4/IPv6 Dual Protocol Stack
  • IPv6 Address Types (Unicast/Multicast only used by internally)
  • ICMPv6 & ICMPv6 Redirect
  • IPv6 Path MTU Discovery
  • IPv6 Neighbor Discovery
    • Duplicate Address
    • Static Cache Entry
    • Address Resolution
    • Unreachable Neighbor Detection
  • Manual Configuration
  • SNMP over IPv6
  • HTTP over IPv6
  • SSH over IPV6
  • Ping over IPv6
  • Trace route over IPv6
  • IPv6 Telnet Support
  • IPv6 DNS Resolver
  • IPv6 Syslog
  • IPv6 SNTP
  • IPv6 sFlow
  • IPv6 TFTP (CLI not support)
  • Remote IPv6 Ping
  • DHCPv6 Snooping
  • MVRv6
  • IPv6 DiffServ
  • IPv6 ACL support
  • IPv6 Source Guard
  • RA Guard
  • IPv6 ND Snooping
  • MLD Snooping v1/v2

L3 Features IPv4

  • Static Unicast Routes
  • Equal Cost multipath routing (ECMP)
  • RIP v1/v2
  • OSPF
  • BGP4+
  • PIM-DM
  • IGMP v1/v2
  • IGMP v1/v2 proxy
  • IGMP v3
  • IGMP v3 proxy
  • PIM-SM
  • VRRP
  • Proxy ARP
  • UDP Helper

L3 Features IPv6

  • PIM-DM6
  • PIM-SM6
  • IPv6 Static Route
  • OSPFv3
  • MLD v1/v2

IEEE Standard

  • IEEE 802.1p Priority tags
  • IEEE 802.1x Port Authentication
  • IEEE 802.3x Ethernet frame start and stop requests and timers used for
  • flow control on full-duplex links
  • IEEE 802.3u CSMA/CD access method and physical layer specifications
  • for 100BASETX Fast Ethernet
  • IEEE 802.3z CSMA/CD access method and physical layer specifications
  • for 1000BASE Gigabit Ethernet
  • IEEE 802.1q Virtual LAN
  • IEEE 802.1d Spanning Tree Protocol
  • IEEE 802.3ad Link Aggregation Control Protocol
  • IEEE 802.1s Rapid Spanning Tree Protocol
  • IEEE 802.1w Multiple Spanning Tree Protocol