HDMI, VGA + Stereo Audio Double Gang Wall Plate Transmitter with USB - White

RapidRun Optical is designed to be the standard for in-wall HDMI audio/video installations. Using pre-terminated break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for all types of equipment, with no field terminations. Ideal for high resolution displays utilizing HDMI, this wall plate transmits HDMI signals through an Optical runner cable plus VGA, and 3.5mm Stereo Audio signals through a Multi-Format runner cable and features a USB pass through port to allow for a clean termination.

Manufacturer Part Number
60154
EAN/UPC
0757120601548,757120601548
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: White
UPC: 757120601548
Warranty: 3 Years
Vendor: C2G
Weight: 0.564 LB

Electrical Specifications
Resolutions Supported: 4k x 2k 60Hz, 4k x 2k 30Hz, 1080p, 720p, 480p
HDMI Features Supported: Ethernet Return Channel, HDMI High Speed, HDCP, EDID, CEC,
Audio Return Channel
Power Consumption: Max 5V @ 135mA
Idle: 5V @ 125mA
Normal Operation: 5V @ 128mA
Physical Characteristics
Pigtail Length: 4 inches
Color Designation: Platinum
Temperature Rating: 0°C ~ 70°C
Humidity: 0% ~ 90% RH
Bend Radius: 5mm
Compliance: CE, FCC, RoHS2