Universal Laptop AC Adapter With USB

Double your charging power with the DURACELL® 90 Watt Slim Universal LaptopAdapterwith USB! This slim, lightweight power source plugs into any AC outlet at home, offi ce or on the road for reliable performance anywhere. Seven removable voltage-controlling tips enables this adapter to charge thousands of laptop makes and models with just one adapter.

A convenient 2.4A USB port charges virtually any USB-powered device such as a smartphone, tablet or e-reader while the adapter simultaneously powers your laptop. This adapter is fully compatible with most major-brand laptop PCs, including Dell, Gateway, HP/Compaq, IBM/Lenovo, Sony, Toshiba and many others, and is fully backed by Duracell’s three-year warranty.

Manufacturer Part Number
DRACU90S
EAN/UPC
0609525762297,609525762297
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS:

UPC: 609525762297
Dimensions (L x W x H): 5.12” x 2.83” x 0.89” (in)
Weight: (including DC output cable) 0.9 lbs
Certifications: TUV, FCC, NOM, NYCE, RoHS, WEEE
Wattage: 90 Watts
AC Input Voltage: 100 - 240 Vac
DC Output Voltage: 19V, 4.7A
USB Output Voltage: 2.4 Amps
Protections: Over-current, short circuit
Warranty: 36 months