Emulex VFA5 2x10 GbE SFP+ Adapter and FCoE/iSCSI SW for Lenovo System x

Manufacturer Part Number
00JY830
EAN/UPC
0883436618090,883436618090
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dual-channel 10 Gbps Ethernet controller
  • Based on the Emulex XE102 ASIC
  • PCI Express 3.0 x8 host interface
  • Line-rate 10 GbE performance
  • Upgradeable to support converged networking (FCoE and iSCSI) through IBM Features on Demand
  • 2 SFP+ empty cages to support either SFP+ SR or twin-ax copper connections
    • SFP+ SR link is with the SFP+ SR optical module with LC connectors.
    • SFP+ twin-ax copper link is with the SFP+ direct attached copper module/cable.
  • Power dissipation: 14.4 W typical
  • Form factor:
    • PCIe low-profile form factor (adapters 00JY820, 00JY830, and feature code AS3M
Physical specifications
  • Height: 167 mm (6.6 in)
  • Width: 69 mm (2.7 in)
  • Depth: 17 mm (0.7 in)
Shipping dimensions and weight (approximate)
  • Height: 189 mm (7.51 in.)
  • Width: 90 mm (3.54 in.)
  • Depth: 38 mm (1.50 in.)
  • Weight: 450 g (0.99 lb)

Operating environment

This adapter is supported in the following environment:

  • Temperature:
    • Operating: 0 °C to 55 °C (32 °F to 131 °F)
    • Non-operating: -40 °C to 70 °C (-40 °F to 158 °F)
  • Humidity: 5 - 95%, non-condensing
Warranty

One-year limited warranty. When installed in a System x server, these cards assume your system’s base warranty and any IBM ServicePac® upgrade.

Supported operating systems


The PCIe adapters support the following operating systems:
  • Microsoft Windows Server 2008 R2
  • Microsoft Windows Server 2012
  • Microsoft Windows Server 2012 R2
  • Red Hat Enterprise Linux 6 Server Edition
  • Red Hat Enterprise Linux 6 Server x64 Edition
  • SUSE LINUX Enterprise Server 11 for AMD64/EM64T
  • SUSE LINUX Enterprise Server 11 for x86
  • SUSE LINUX Enterprise Server 11 with Xen for AMD64/EM64T
  • VMware vSphere 5.1 (ESXi)
  • VMware vSphere 5.5 (ESXi)