MSUDDSA - (Internal MicroSATA UDD, SATA Connection)

The Internal Micro SATA UDD is one of Addonics family of solutions that enables any 1.8" micro SATA hard drive or SSD to be used like a removable drive cartridge. Designed to mount inside a standard 3.5" drive bay, this Micro SATA UDD connects to any SATA port inside the computer. Once installed, any 1.8" Micro SATA hdd or SSD can be or remove from the system via the drive slot opening in front of the UDD, similar to inserting or removing a PCMCIA device. Also available in dual slot version to accommodate two 1.8" Micro SATA drives at the same time from a single 3.5" drive bay.

The optional Addonics CipherChain can also be added to secure all the data in the micro SATA drive with bullet proof hardware AES 256-bit encryption.

The Addonics Micro SATA UDD also comes in external model that connects to computer via eSATA or USB 3.0 interface. For more detail, please visit the external Micro SATA UDD product web page.

Manufacturer Part Number
MSUDDSA
EAN/UPC
0605242973275,605242973275
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: SATA I / II / III
Maximum Read / Write Speed: SATA - up to 6,000 Mbps
Power Source: SATA - PC power supply with floppy type or 4-pin Molex power connector (Onboard voltage regulator to provide 3.3V required by Micro SATA hard drive or SSD)
Supported OS: OS independent
Dimensions: MSUDDSA: 101 mm (W) x 126 mm (D) x 25 mm (H), MS2UDDSA: 101 mm (W) x 126 mm (D) x 25 mm (H)
Weight:: MSUDDS: 6.49oz (184g), MS2UDDSA: 8.25oz (234g)
Operating Temperature and humidity : 0 °C to + 60 °C, 5 - 90% RH
Storage Temperature and humidity: -40 °C to + 85 °C, 5 - 95% RH non condensing
Warranty: One Year