BOOM Speaker System

360˚ SOUND

UE BOOM is the 360-degree wireless speaker that blasts loud, insanely good sound in every direction. Rain or shine, rage, riot, party, and play the music you love out loud. Everywhere.

INSANELY GOOD SOUND

Dual performance drivers pump out clear mids and vibrant highs and deliver so much sound for a small speaker you’ll hardly believe your ears.

DEEP BASS

Dual passive radiators bring deep low frequencies.

GET WET.

UE BOOM was designed to live. To see the world. To get wet. To get dirty. To get banged up. But to always be awesome. We designed it to be crazy as hell like you – spontaneous and ready for adventure.

LIFE RESISTANT

UE BOOM is water and stain resistant and has the perfect go anywhere design.

GO ANYWHERE SHAPE

Stand it up, lay it down, stash it in a cupholder, or even clip it to your backpack. UE BOOM lets you bring your music just about anywhere.

15 HR BATTERY

Music all day or night. UE BOOM has a 15-hour rechargeable battery that gives you non-stop music from dusk till dawn. Tap the + and – buttons to hear how much power is left.

Actual battery life may vary with use. Rechargeable batteries have a limited number of charge cycles.

LIVE WIRELESSLY.

UE BOOM gives you the freedom to keep exploring and to never worry about taking the party too far. 50-ft Bluetooth® wireless range; 15-hour rechargeable battery*; ultra-fast micro USB charging. Grab some friends and party onward.

15 HR BATTERY

Music all day or night. UE BOOM has a 15-hour rechargeable battery that gives you non-stop music from dusk till dawn. Tap the + and – buttons to hear how much power is left.

Actual battery life may vary with use. Rechargeable batteries have a limited number of charge cycles.

50 FT WIRELESS RANGE

Play and control the music from up to 50-ft away. Connect to 2 Bluetooth® enabled devices at the same time so you and your friends can take turns sharing music or playing DJ. Connect with Bluetooth or with NFC.

SPEAKERPHONE

Use UE BOOM to take calls from right where you’re sitting or standing or dancing.

BOOM. BOOM.

More friends crash the party? Wirelessly connect two UE BOOMs together in stereo via the UE BOOM app to instantly spread the sound and pump up the volume.

STEREO OR DOUBLE

When wirelessly connecting two UE BOOMs together, use the UE BOOM app to set them to play as a stereo pair or to double the sound and play the same music from both speakers.

UE BOOM App

Use the UE BOOM app to pair two UE BOOMs together or customize your speaker settings.

IT'S GETTING BETTER

At Ultimate Ears we believe that the best things in life should keep getting better – UE BOOM included. Take advantage of our regular speaker and app updates to add new features like our musical alarm clock, custom sound settings, and other super cool things we can’t even tell you about yet.

WAKE UP WITH A BOOM

Start last night’s party all over again–every morning. UE BOOM wakes you up with your favorite songs, Spotify playlists, Pandora stations and more. Because the party never actually stops – you just fall asleep.

GET IT NOW

Update your UE BOOM and then download the latest version of the UE BOOM app to take advantage of these and to start making mornings awesome again.

UPDATE YOUR UE BOOM

Manufacturer Part Number
984-000447
EAN/UPC
0097855108968,097855108968
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Capabilities:

  • Pair up to 8 Bluetooth® enabled source devices - Connect up to two source devices at the same time.
  • Wirelessly play (stream) to 2 UE BOOMs from one Source.
  • Mobile range of play is up to 15m (50 ft).
  • NFC (passive) enabled - (works with active NFC enabled source devices * Android Jellybean and higher).

Audio:

  • Maximum Sound Level: 88dBA
  • Frequency Range: 90Hz - 20kHz
  • Drivers: Two 1.5", 4 Ohm Drivers; Two 2" Passive Radiators

Power:

  • Rechargeable Lithium-Ion Battery for up to 15 hours of battery life between Micro USB charges.
    • Actual battery life will vary with use, settings and environmental conditions.
    • Rechargeable batteries have a limited number of charge cycles.
  • Charge time: 3.4 hours

App Configurable (iOS and Android)2-Year Limited Hardware WarrantyDimensions

  • Diameter: 6.5cm (2.6”)
  • Height: 18 cm (7.1”)
  • Weight: 538g (speaker only) 19oz

Compatibility:

  • For Audio Playback:
    • Smartphones, tablets and other devices that support Bluetooth® wireless audio profile [Advanced Audio Distribution Profile (A2DP)] or 3.5 mm audio output.
  • For Phone Calls:
    • Phones that support Bluetooth® Hands-Free Profile (HFP1.5)
  • IPX4 RATED:
    • Ingress Protection Rating – Liquid – Level 4: Water Resistant Acoustic Skin