805 Bluetooth Speaker

Packed with powerful HD sound and crystal-clear output, the BRAVEN 805 Wireless Speaker perfectly combines style and sound. Visually stunning in 9 vibrant colors that blend seamlessly with your home environment, the BRAVEN 805 far exceeds the standard with mobile device charging and 18 hours of continuous play. Connect your favorite devices with ease via Bluetooth® technology and utilize the built-in mic and speakerphone for hands-free calling. For the ultimate listening experience and double the sound, pair any two BRAVEN 8-series speakers together using TrueWireless™ Technology.

Beautiful Sound

Designed with decorative colors and powerful sound, the modern and elegant BRAVEN 805 Wireless Bluetooth Speaker is designed to help create a chic ambiance perfect for enhancing a dinner party or a night in. With 18 hours of wireless playtime and a built-in power bank for mobile device charging, the BRAVEN 805 Speaker creates an incredible accent to your home décor while creating a depth of sound to fill any room.

Truewireless™ Technology

The BRAVEN 805 allows you to pair two BRAVEN 8-series speakers together for bigger sound (true left and right channel stereo). Enhance your audio experience with increased clarity and bass response with two 10-watt drivers.

Manufacturer Part Number
B805WGP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connections

  • 33ft (10m) wireless range
  • V2.1 + EDR
  • 3.5mm stereo input
  • USB charging port (1A)
  • Wireless pairing
  • AC power supply
Audio
  • 2 high-sensitivity drivers
  • 2 passive radiators
  • Dual-band limiters
  • Built-in microphone & speakerphone
  • SRS WOW HD bass-enhanced music setting
Power
  • On/Off buttons
  • 18 hr playtime
  • 4400mAh rechargeable lithium-ion battery
Size
  • Dimensions: 9.50in x 2.80in x 4in
  • Weight: 2.8lbs
Profiles Supported
  • IOPT/HFP 1.5
  • A2DP 1.0
  • AVRCP 1.4
  • GAVDP 1.0
  • HSP 1.2