6737 SIP Phone

A family of powerful and flexible SIP-based products offering advanced interoperability with the MiVoice MX- ONE communication system. All Mitel enterprise-grade 6700 series IP telephones feature embedded XML browser capability, full-duplex speakerphone, wideband audio technology, up to nine call appearance lines, Busy Lamp Field (BLF) support and extensive storage capacity for directories, callers lists, etc. In addition, all models offer simplified deployment, four-position footstands and are wall-mountable. Most 6700 models support Power over Ethernet (PoE) and AC power options. The Mitel 6700 phones support dynamic display presentation to best utilize the display area and the available softkeys.
MX-ONE uses up to five softkeys (hardkeys) for context-sensitive services in various call situations.

Manufacturer Part Number
A6737-0131-1001
EAN/UPC
0775668809141,775668809141
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Integrated gigabit Ethernet switch
  • Up to 9 lines with call appearances
  • Shared Call and Bridged Lines Appearances
  • Multi-proxy support
  • Distinctive ringing, priority alerting
  • 144 x 128 pixels LCD display
  • LED for call and MW indicator
  • Personal directory
  • Call forward/call transfer/call waiting
  • Caller and Calling Line Information
  • Caller log
  • Support for Extra Directory Number
  • Intercom with auto-answer
  • Do Not Disturb
  • 4 call appearance lines with LEDs
  • 4 navigational keys
  • 12 customizable softkeys with LEDs; programmable up to 30 functions
  • 8 pre-defined hard keys
  • Supports up to 3 M670 or M675
  • Support for Power over Ethernet with power class 2
  • HD Audio