The popularity of 2D bar codes has spread across all market segments of the data capture industry. Now, with more affordable pricing and virtually no drawbacks with area imaging technology, 2D bar code readers are in high demand with features such as reading from mobile phone displays or in planning ahead for future 2D codes and imaging needs.
The QuickScan™ QD2400 2D imager was specifically created to address the needs of retailers and meet the market demand with outstanding omnidirectional reading performance on virtually all codes at an affordable price. Elegant design details are incorporated into a smaller, balanced lightweight enclosure without sacrificing Datalogic’s well-known durability.
Note:
DECODING CAPABILITY
1D / Linear Codes: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D Codes: Aztec Code; Aztec Mesas; Data Matrix; MaxiCode; QR Code, Micro QR Code; China Han Xin Code
Postal Codes: Australian Post; British Post; Canadian Post; China Post; Japanese Post; KIX Post; Korea Post; Planet Code; Postnet; Royal Mail Code (RM4SCC)
Stacked Codes: EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites
ELECTRICAL
Current: Operating (Typical) - 140 mA @ 5 VDC; Standby/Idle (Typical) - 50 mA @ 5 VDC
Input Voltage: 4.5 - 14 VDC +/- 10%
ENVIRONMENTAL
Ambient Light: Up to 86,000 lux
Drop Resistance: Withstands repeated drops from 1.5 m / 5.0 ft onto a concrete surface.
ESD Protection (Air Discharge): 16 kV
Humidit y (Non-Condensing): 0 - 95%
Particulate and Water Sealing: IP42
Temperature: Operating 0 to 50 °C / 32 to 122 °F; Storage/Transport -40 to 70 °C / -40 to 158 °F
INTERFACES
Interfaces: Keyboard Wedge / OEM (IBM) USB / RS-232 / USB
PHYSICAL CHARACTERISTICS
Color: Black
Dimensions: 16.3 x 9.1 x 4.1 cm / 6.4 x 3.6 x 1.6 in
Weight: 145.0 g / 5.11 oz
READING PERFORMANCE
Imager Sensor: Wide VGA: 752 x 480 pixels
Motion Tolerance: 25 IPS
Print Contrast Ratio (Minimum): 25%
Reading Angle: Pitch +/- 65°; Roll (Tilt) +/- 360°; Skew (Yaw) +/- 60°
Reading Indicators: Beeper (Adjustable Tone and Volume); Datalogic ‘Green Spot’ Good Read Feedback; Good Read LED
Resolution (Maximum): 0.102 mm / 4 mils (Linear Codes)
READING RANGES
Typical Depth of Field: Minimum distance determined by symbol length and scan angle. Printing resolution, contrast, and ambient light dependent.
Code 39: 5 mils 0.5 to 15.0 cm / 0.2 to 5.9 in
EAN/UPCA: 13 mils 0.5 to 35.0 cm / 0.2 to 13.8 in
PDF417: 6.6 mils 1.0 to 13.0 cm / 0.4 to 5.1 in
Data Matrix: 10 mils 1.0 to 13.0 cm / 0.4 to 5.1 in
SAFETY & REGULATORY
Agency Approvals: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
Environmental Compliance: Complies to China RoHS; Complies to EU RoHS
UTILITIES
Datalogic Aladdin™: Datalogic Aladdin configuration program is available for download at no charge.
OPOS / Java POS: JavaPOS Utilities are available for download at no charge. OPOS Utilities are available for download at no charge.
Remote Host Download: Lowers service costs and improves operations.
WARRANTY
Warranty: 5-Year Factory Warranty