Commercial Desk Stapler

Commercial desk stapler offers durable all-metal construction. Commercial-grade stapler features an efficient no-nonsense design: positive-locking latch for safety and control, performance-driven mechanism for long-term stapling integrity. Staples 2 to 20 sheets of 20 lb. paper with S.F. 4 Premium staples.

Manufacturer Part Number
S7044401A
EAN/UPC
0074711444019,074711444019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Pinning: Yes
  • Release Date: 1/9/2004
  • Tacking Ability: Yes