VB199T-P LCD Monitor

True-to-life Pictures Powered by LED

The 19" regular LED monitor VB199T-P adopts advanced mercury-free and wide viewing angle LED-backlit panel to deliver many benefits of better visual details with 50,000,000:1 high contrast ratio, energy saving with lower power consumption, and reduction of environmental pollution.

Excellent Video Performance

178˚Ultra Wide Viewing Angle

Come along with 178∘wide viewing angle LED panel to minimize the color shift from any viewing angle.

  • Quick 5ms (GTG) response time delivering smooth video display
  • 16.7 million display colors deliver rich and colorful images to surprise your eyes.
  • Dual Inputs of D-sub and DVI with HDCP Supported.
Splendid™ Video Intelligence Technology

The exclusive Splendid Video Intelligence Technology optimizes video performance and image fidelity by enhancing color, brightness, contrast, and sharpness. 6 preset video modes (Scenery, Theater, Game, Night View, sRGB and Standard) can be selected via a hotkey

50,000,000:1 ASUS Smart Contrast Ratio

Adopt ASUS Smart Contrast Ratio (ASCR) Technology to provide the high contrast ratio of 50000000:1, which can dynamically adjust contrast between black and white, and to create sharper and brighter images, especially during video and movies. 


Manufacturer Part Number
VB199T-P
EAN/UPC
0886227759088,886227759088
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Standard Screen 19.0"(48.3cm) 5:4
Color Saturation : 72%(NTSC)
Panel Backlight / Type : In-plane switching
True Resolution : 1280x1024
Pixel Pitch : 0.294mm
Brightness(Max) : 250 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 50000000:1
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 16.7M

Video Feature

SPLENDID Video Preset Modes : 6 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode)
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
HDCP support

Audio Features

Stereo Speakers : 1W x 2 Stereo RMS

Convenient Hotkey

SPLENDID Video Preset Mode Selection
Auto. Adjustment
Brightness Adjustment
Volume Adjustment

I/O Ports

Signal Input : D-Sub, DVI-D

Signal Frequency

Analog Signal Frequency : 53~80 KHz(H)/ 50~76 Hz(V)
Digital Signal Frequency : 53~80 KHz(H)/ 50~76 Hz(V)

Power Consumption

Power On: <17.1W*
Power Saving: <0.3W
Power Off: <0.2W
Voltage 100-240V, 50/60Hz

Mechanical Design

Chassis Colors : Black
Tilt : +20°~-5°
VESA Wall Mounting : 100x100mm

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD): 413x410x210mm
Phys. Dimension without Stand(WxHxD):413x342.40x64.8mm(For VESA Wall Mount)
Box Dimension(WxHxD):485x469x150mm

Weight

Net Weight (Esti.):3.2kg
Gross Weight (Esti.):5.6kg

Accessories

DVI cable
VGA cable
Audio cable
Power cord
Quick start guide
Warranty Card

Regulation Approval

Energy Star®, BSMI, CB, CCC, CE, C-Tick, CU, EPEAT (Gold) by region , FCC, ISO-9241-307, J-MOSS, PSB, RoHS, TCO6.0, TUV-Ergo, TUV-GS, UL/cUL, VCCI, WEEE, WHQL (Windows 7)

Note

* Based on EnergyStar 6.0 standard