1U SuperChassis 815
Supermicro's SC815 1U chassis features a unique and highly-optimized design for Xeon and Opteron platforms. The chassis is equipped with a 700W/650W/560W high efficiency power supply, Gold Level 720W/560W/330W, or Platinum Level 500W power supply for superb power savings. High performance fans provide ample optimized cooling latest generation memory modules and 4 hot-swap 3.5" drive bays offers maximum storage capacity in a 1U form factor. Optional LCD front bezels are also available for customization requirements. Bulk package and quick release slide rails also available for HPC and datacenter use.
Note:
Product SKUs
CSE-815TQ-R706WB:SuperChassis 815TQ-R706WB (black)
Form Factor
•1Uchassis for motherboard support size of Proprietary 12" x 13"
•Optimized for WIO (W series) motherboards
Processor Support
Supports dual, single Intel® / AMD processors
Dimensions
Height: 1.7" (43mm)
Width: 17.2" (437mm)
Depth: 25.6" (650mm)
Gross Weight: 36 lb (16.33 kg)
Packaging: 23.5'' (W) x 8.5''(H) 33.7'' (L)
Available Color: black
•1x Low-profile Expansion Slot (Riser Card Required) Expansion Slots
•2x Full-height Expansion Slots (Riser Card Required)
Drive Bays
Hot-Swap:
• 4x 3.5" hot-swap SAS/SATA
• SAS or enterprise SATA HDD only recommended
Backplane
•1U SAS/SATA Backplane with SES2 support
Peripheral Drives
DVD ROM: • Slim DVD-ROM drive (optional)
Front Panel
Buttons:
• Power On/Off button
• System Reset Button
• Unit Identification (UID) button
LEDs:
• 2 Network Activity LEDs
• Fan Fail/System Over Heat LED
• HDD activity LED
• Power Status LED
• Unit Identification (UID) LED