Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
- Capacity: 240GB useable capacity Total Flash Memory Components – 256GB 16GB allocated to real-time data redundancy & error correction
- Formatted Capacity: 223GiB
- NAND: Tier 1 Major Multi-Level Cell (MLC) High-Performance Async-NAND Flash
- Controller: SandForce 2281 Series Processor with 7% Over Provisioning
- SMART Attributes: Standard
- Native Command Queuing: up to 32 commands
- Manufacturer Model Number: OWCSSDA12R240
- RoHS Compliant: Yes
- Format: Unformatted
Reliability
- Data Reliability:
- ECC Recovery: Up to 55 bytes correctable per 512-byte sector
- Security:
- Chip Based Data Encryption: 128-bit AES-compliant
- TRIM Support: OS Dependent
- Nonrecoverable Read Errors: Less than 1 sector per 1016 bits read
- Warranty: 3 Year OWC SSD Limited Warranty
Performance
- Sustained Reads (up to): 501MB/s
- Sustained Writes (up to): 503MB/s
- Random 4K Read: Up to 60,000 IOPS
- Random 4K Write: Up to 60,000 IOPS
- Read Latency: less than 0.1ms
- Write Latency: less than 0.1ms
Power
- Active Power: Less than 3000mW (3.0W) expected maximum draw
- Idle Power: Less than 1200mW (1.2W)
- Power Nap compatible
Environmental (Operating)
- Temperature (°F): 32°F to 158°F
- Temperature (°C): 0°C to 70°C
Environmental (Non-Operating)
- Temperature (°F): -67°F to 302°F
- Temperature (°C): -55°C to 150°C
Acoustics - Idle (Typical): 0.0 bels
- Seek (Typical): 0.0 bels