This HP® VH641AT compatible 4GB DDR3-1333MHz Dual Rank x8 Unbuffered 1.5V 204-pin CL9 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
Technical Specification
Additional Information: Low Density
CAS Latency: CL9
Chip By Value: x8
Compatible OEM: HP®
Compatible With OEM Part Number(s): VH641AT
DIMM Type: Unbuffered
Error Correction: No
Form Factor: SODIMM
Memory Size: 4GB
Memory Speed: DDR3-1333MHz
Memory Voltage: 1.5V
Pins: 204
Rank: Dual
Speed: 1333MHz
Technology: DDR3
Physical Specification
Kit: No Kit - 1 Piece
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Miscellaneous
UNSPSC Code: 43201402
What's In The Box: 1x memory module
UPC Code: 821455159125
D&H®: VH641AT-AA
Ingram Micro®: VH641AT-AA
Synnex Corporation®: 4103826
Tech Data®: 11534239