Wireless AC1900 Dual Band Gigabit Cloud Router

The DIR-880L Wireless AC1900 Dual Band Gigabit Cloud Router lets you easily connect, control and monitor your network using the future of wireless technology, today. Advanced AC SmartBeam provides a signifi cant increase in wireless performance, while Advanced Quality of Service (QoS) effi ciently distributes bandwidth. The DIR-880L is also mydlink Cloud-enabled and supports the mydlink SharePort app to stream and share your media fi les. The DIR-880L is stylish, easy-to-use and comes IPv6-ready for a powerful network that you can rely on.

Reliable and Efficient

Using the latest wireless AC technology, which can provide transfer rates of up to 1.9 Gbps (1300AC + 600N), the DIR-880L operates on both the 2.4 GHz and 5 GHz wireless bands at the same time using concurrent dual band technology and three external antennas. This allows you to browse the web, chat and email using the 2.4 GHz band, while simultaneously streaming digital media, playing online games or making Internet phone calls on the 5 GHz band. Advanced Quality of Service (QoS) prioritizes the most important data, such as movie streaming and online gaming.

Manufacturer Part Number
DIR-880L-KIT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

General

Device Interfaces

  • IEEE 802.11ac wireless LAN
  • IEEE 802.11n/g/b/a wireless LAN
  • 10/100/1000 Gigabit WAN port
  • Four 10/100/1000 Gigabit LAN ports
  • Two USB ports (one USB 3.0, one USB 2.0)
  • Reset button
  • WPS

LEDs

  • Power
  • Internet
  • WLAN
  • LAN (for each port)
  • WPS
  • USB 2.0 & USB 3.0

Antenna Type

  • Three dual band high-gain antennas

Operating Frequency

  • 2.4 GHz band: 2400 - 2483.5 MHz
  • 5 GHz band: 5150 - 5725 MHz

Standards

  • IEEE 802.11ac
  • IEEE 802.11n
  • IEEE 802.11g
  • IEEE 802.11b
  • IEEE 802.11a
  • IEEE 802.3
  • IEEE 802.3u

Minimum Requirements

  • Windows 8/7 or Mac OS X 10.4 or higher
  • Internet Explorer 11, Firefox 12.0, Chrome 20.0, Safari 4.0, or other Java-enabled browser
  • Ethernet interface or Wi-Fi
  • Cable or DSL Modem
  • Subscription with an Internet Service Provider (for Internet access)

Functionality

Security

  • WPA & WPA2 (Wi-Fi Protected Access)
  • WPS (Wi-Fi Protected Setup) PIN

Advanced Features

  • Web setup wizard
  • Advanced QoS (Quality of Service) with band steering
  • Advanced AC SmartBeam
  • VPN passthrough/multi-session PPTP/L2TP/IPSec
  • VPN Server - L2TP over IPSec
  • Bridge mode
  • Guest zone
  • DLNA media server support

mydlink™ SharePort™ App Features

  • Remote Access Mode: Access files through the Internet
  • Local Access Mode: Access files from any device connected to the DIR-880L
  • SharePort Web File Access support (web browser)
  • Accepts USB storage drives up to 250GB

mydlink™ Lite App Features

  • Remote Management
  • View current upload/download bandwidth
  • View currently connected clients
  • View web browsing history per client
  • Block/unblock client network access
  • Manage wireless network details
  • Accessible through a web browser or iOS or Android mobile app

Mobile App Support

  • mydlink™ Lite
  • mydlink™ SharePort™
  • QRS Mobile v1.5
  • Apps support iPhone®, iPad®, iPod Touch®, and Android devices

Advanced Firewall Features

  • SPI (Stateful Packet Inspection)
  • NAT (Network Address Translation)

Physical

Dimensions

  • Item: 9.72 x 7.5 x 1.86 inches Box: 11 x 9.6 x 3.47 inches

Weight

  • Item: 1.5 lbs Box: 1.62 lbs

Power

  • Input: DC 12V/3A

Temperature

  • Operating: 32 to 104 °F (0 to 40 °C)
  • Storage: -4 to 149 °F (-20 to 65 °C)

Humidity

  • Operating: 0% to 90% non-condensing
  • Storage: 5% to 95% non-condensing

Certifications

  • IC
  • CE
  • Wi-Fi Certified
  • FCC