Dominator Platinum Series 32GB (4 x 8GB) DDR4 DRAM 2666MHz C15 Memory Kit

The world’s most advanced DDR4 memory modules

Dominator Platinum high-performance DDR4 memory is designed for world-class Intel X99 system builds. It's built with hand-screened ICs and incorporates patented DHX cooling for reliable performance in demanding environments. And, extracting maximum performance is easy -- built-in XMP 2.0 support gives you trouble-free, automatic overclocking. Dominator Platinum modules work with the Corsair Link system for temperature monitoring, and you can even enhance the subtle white LED lighting by adding a light bar kit to match or contrast it with your system.

Manufacturer Part Number
CMD32GX4M4A2666C15
EAN/UPC
0843591055475,843591055475
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

  • Warranty : Limited Lifetime
  • Fan Included : No
  • Heat Spreader : DHX
  • Memory Configuration : Dual / Quad Channel
  • Memory Series : Dominator Platinum
  • Memory Type : DDR4
  • Package Memory Format : DIMM
  • Package Memory Pin : 288
  • Performance Profile : XMP 2.0
  • Memory Size : 16GB Kit (4 x 8GB)
  • SPD Latency : 15-15-15-36
  • SPD Speed : 2133MHz
  • SPD Voltage : 1.2V
  • Speed Rating : PC4-21300 (2666MHz)
  • Tested Latency : 15-17-17-35
  • Tested Speed : 2666MHz
  • Tested Voltage : 1.2V