APC Switched Rack Power Distribution Units (PDUs) enable advanced, user-customizable power control and active monitoring. Remote outlet level controls allow power on/off functionality for power recycling to remotely reboot equipment and restrict unauthorized use of individual outlets. Power sequencing delays allow users to define the order in which to power up or down attached equipment. Avoid circuit overload during power recovery and extend uptime of critical equipment by prioritizing the load shedding. Current metering provides real-time remote monitoring of connected loads. Switched Rack PDUs include real power monitoring, a temperature/humidity sensor port, locking IEC receptacles, and low profile circuit breakers. User-defined alarms warn of potential circuit overloads before critical IT failures occur. Users can access, configure, and control Switched Rack PDUs through secure Web, SNMP, or Telnet Interfaces and is complimented by APC Centralized Management platforms using InfraStruxure Central, Capacity Manager and Change Manager.
Note:
Output
Nominal Output Voltage: 120V
Output Connections: (24) NEMA 5-20R, NEMA 5-20R
Input
Nominal Input Voltage: 120V
Input Frequency: 50/60 Hz
Regulatory Derated Input Current (North America): 16A
Input Connections: NEMA L5-20P, NEMA L5-20P
Cord Length: 3.05 meters
Number of Power Cords: 1
Acceptable Input Voltage: 100-120 VAC
Maximum Input Current per phase: 20A
Load Capacity: 1920 VA
Physical
Net Weight: 6.52 KG
Maximum Height: 1791.00 mm
Maximum Width: 55.00 mm
Maximum Depth: 46.00 mm
Shipping Weight: 8.60 KG
Shipping Height: 2006.00 mm
Shipping Width: 164.00 mm
Shipping Depth: 108.00 mm
Color: Black
Environmental
Operating Environment: -5 - 45 °C
Operating Relative Humidity: 5 - 95%
Operating Elevation: 0-3000 meters
Storage Temperature: -25 - 65 °C
Storage Relative Humidity: 5 - 95%
Storage Elevation: 0-15000 meters
Conformance
Regulatory Approvals: cUL Listed, FCC Part 15 Class A, ICES-003, UL 60950-1, UL Listed
Standard Warranty: 2 years repair or replace
Sustainable Offer Status
RoHS: Compliant
REACH: REACH: Contains No SVHCs
Battery Directive: Compliant
Battery Notes: Contains Lithium Coin Cell