17" class USB monitor, 1600 x 900 resolution and folded stand. Landscape/portrait view mode with auto-pivot, built-in DisplayLink Technology, USB 3.0.
E1759FWU is the perfect USB-powered portable monitor accessory for laptop and computer. The widescreen monitor receives both power and signal via a single USB cable for plug-and-play connection; it does not require a power cord or VGA cable, and comes with a removable base for maximum flexibility.
Note:
Viewable Image Size
17.3"
Aspect Ratio
16:9
Brightness
220 cd/m2
Contrast Ratio (DCR)
650:1
Response Time
10 ms
Max Resolution
1366 x 768 @ 60 Hz
color resolution
million
USB 3.0
1 input(s)
Audio Port
no
Energy Star 6
yes