Wireless Mouse M280

Comfort inspired

Finally, busy hands get the comfort they deserve. Even when you're hard at work, the natural curves and soft rubber grips support your hand.

18-month battery life

Work, play, connect and create without worry. M280 automatically puts itself to sleep when you're not using it.

Smooth and precise tracking

Enjoy smooth cursor control, precise tracking and easy text selection thanks to Logitech Advanced Optical Tracking.

Plug-and-forget nano receiver

Plug it once and forget it. The tiny wireless receiver practically disappears in your computer’s USB port or stores inside the mouse when you’re not using it.

Manufacturer Part Number
910-004295
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Sensing method:

New-generation of Advanced optical tracking

Resolution dpi:

1000

Total number of buttons: 3

Scroll Wheel: Yes

Tilt function: No

Unifying-ready: Yes

Battery: 1-AA

Battery life: 18 months*

*Battery life may vary based on user and computing conditions.

Operation distance: 25m (around 80 ft) maximum*

*Distance may vary based on environment.

Wireless system: Advanced 2.4GHz wireless technology

Connection I / F: USB