400GB Enterprise T350 SSD

Axiom’s high performance SATA-III SSD hard drives have been paired with system specific Hot-Swap trays to deliver seamless integration into your server environment.The Enterprise Signature-III SSD uses a single-chip controller with a SATA interface on the system side and n-channels of Micron NAND Flash internally. The Enterprise Signature-III SSD is targeted at applications that require enterprise performance in high random READ operations; high performance in terms of IOPs or latency; high endurance; high data retention; or applications that are deployed in cost-sensitive environments that do not have significant WRITE operation constraints.

Performance

  • Fast boot and application load times. Delivers superior performance over HDD and other entry-level SSDs.

Durability and Endurance

  • SSD durability and reliability with enterprise-focused endurance specifications for long drive life.

Enterprise Data Path Protection

  • Multiple error-correction checkpoints ensure that your data is protected throughout the data path.

Compatibility

  • Complies with SATA 6 Gb/s, making it an easy-to-adopt, drop-in HDD replacement, which increases design flexibility and speeds time-to-market.

Low Power

  • Consumes significantly less power than a typical enterprise HDD and requires almost zero cooling.

Manufacturer Part Number
AXD-SSD35M3400F
EAN/UPC
0845282094169,845282094169
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Micron® 25nm MLC NAND Flash
  • RoHS-compliant package
  • SATA 6 Gb/s interface
  • ATA modes supported
    • PIO mode 3, 4
    • Multiword DMA mode 0, 1, 2
    • Ultra DMA mode 0, 1, 2, 3, 4, 5
  • Industry-standard, 512-byte sector size support
  • Native command queuing support with 32-command slot support
  • ATA-8 ACS2 command set compliant
  • ATA security feature command set and password login support
  • Secure erase (data page) command set: fast and secure erase
  • Self-monitoring, analysis, and reporting technology (SMART) command set
  • 100GB, 200GB, 400GB Performance (steady state) 1, 2
    • Sequential 64K Read: 350 MB/s
    • Sequential 64K Write: 140 MB/s
    • Random 4K Read: 50K IOPs
    • Random 4K Write: 7.5K IOPs
  • Reliability
    • MTBF: 1.2 million device hours
    • Static and dynamic wear leveling
    • Field-upgradeable firmware
    • Uncorrectable bit error rate (UBER): <1 sector per 1015 bits read
    • Low power consumption
  • Endurance: Total bytes written (TBW)
    • 100–400GB: 175TB
  • Capacity (unformatted): 100GB, 200GB, 400GB

Physical Specs
Dimensions and weight:
  • Height: 16mm
  • Width: 78.7mm
  • Depth: 138.4mm
  • Weight: 0.318lb
SATA connector: 5V ±5%
Operating temperature: (0°C to +70°C)

ECCN: 5A992.c
HTS: 8523.51.0000