VS278H Widescreen LCD Monitor

Superior Image Quality Meets Classic Elegant Design

Delicate touches make a monitor truly great, VS278H Full HD LED monitor, with extremely quick 1ms response time, 80,000,000:1 high contrast ratio and HDMI interfaces, is optimized for the finest image and color quality. This approach extends to the sturdy stand and slim profile without compromising style in ensuring stability and durability.

Superior image quality meets classic elegant design

Your eyes are drawn to its unprecedented design—a fusion between the contrasts of gloss black and mat texture. Sleek texture with expressly designed vortex pattern on the pedestal and fingerprint-proof embossment at the back add versatility and the harmonious relationship of a line and circle to the monitor. The metallic stand delivers a sense of avant-garde and cosmopolitan chic. In itself, it is a work of art that accentuates any living space.

Manufacturer Part Number
90LMF6001Q02271C-
EAN/UPC
4716659722793
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 27.0"(68.6cm) 16:9
True Resolution : 1920x1080
Full HD 1080P : Yes
Pixel Pitch : 0.311mm
Brightness(Max) : 300 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 80000000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M

Video Feature

Trace Free Technology
SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes : 6 Modes
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes ( Modes)
HDCP support

Audio Features

Stereo Speakers : 2W x 2 Stereo RMS

Convenient Hotkey

SPLENDID Video Preset Mode Selection
Auto. Adjustment
Brightness Adjustment
Volume Adjustment

Input Selection

I/O Ports
Signal Input : HDMI x 2, D-Sub
PC Audio Input : 3.5mm Mini-Jack
AV Audio Input : HDMI
Earphone jack : 3.5mm Mini-Jack

Signal Frequency

Analog Signal Frequency : 30~83 KHz(H)/ 50~76 Hz(V)
Digital Signal Frequency : 30~83 KHz(H)/ 50~76 Hz(V)

Power Consumption

Power Consumption(Typical): <45W
Power Saving Mode: <0.5W
Power Off Mode:0W (hard switch)
Voltage: 100-240V, 50/60Hz

Mechanical Design

Chassis Colors : Black
Tilt : +20°~-5°
VESA Wall Mounting : 100x100mm
Slim Design : Yes

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD):648.86x470.11x225mm
Phys. Dimension without Stand(WxHxD):648.86x 393.23x50mm(For VESA Wall Mount)
Box Dimension (WxHxD):725x541x175mm

Weight

Net Weight (Esti.):5.1kg
Gross Weight (Esti.):7.2kg

Accessories

VGA cable
Audio cable
Power cord
Quick start guide
HDMI-to-DVI cable

Regulation Approval

Energy Star®, BSMI, CB, CCC, CE, C-Tick, ErP, FCC, Gost-R, PSB, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7)