32GB kit (8GBx4) DDR4 PC4-17000 Registered ECC 1.2V

Manufacturer Part Number
CT4K8G4VFS4213
EAN/UPC
0649528767592,649528767592,6495287675920
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ECC: ECC
Kit Qty: 4
Speed: 2133 MT/S
Tracer: False
Voltage: 1.2V
Maximum Buyable Quantity: 10
DIMM Type: Registered
Component Configuration: x4 based
Bullet Features: Increased memory bandwidth