Dual Port USB Wall Charger-3.4 Amp

Lightweight and perfect for travel, the Low Profile 3.4 Amp Dual Port USB Wall Charger makes charging your devices easy and efficient. Capable of powering up a tablet and smartphone simultaneously with 3.4 Amps of total output (2.4A +1.0A), the Dual Port USB Wall Charger is the perfect fusion of sleek portability and power. The included detachable cap shields the charger’s prongs from bending when not in use, making this the ideal accessory to charge up your devices wherever you go. Micro USB charging cable included

Manufacturer Part Number
PW-173
EAN/UPC
0840076164431,840076164431
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS

Measurements:

  • Length: 2.75 in (69.85 mm)
  • Width: 1.7 in (43.18 mm)
  • Depth: 1.1 in (27.94 mm)