AP525 Speaker

Outdoor Patio Speakers OSD Audio AP525

Another very popular model in our patio speaker lineup, the AP525s are not only a great value but offer exceptional audio with 5¼" polypropylene woofers and silk dome tweeters. Sold as a pair, the AP525 is ideal for small to medium size decks or patios, although many customers tell us they use them for large areas and have been very pleased with the sound. Features include 120W of power, built-in Soundport for excellent bass and a weather-resistant design that safeguards your speakers against harsh weather conditions. The OSD-AP525s will give you great sound outdoors at a fraction of the price of other brands.

Features
· Mounting bracket is designed to mount either vertically or horizontally
· Available with 70V switch for commercial installations
· Gold-plated spring compression binding posts for optimum connectivity
· Sturdy ABS polymer frame
· Power-coated rust-resistant grille

What do you mean by 70V switchable?
Some speakers, like the AP525s, are equipped with an "on the fly" 70v switch assembly. This allows an installer to rapidly switch to the correct 70v wattage tap each installation may require without soldering, tapping or disassembly and reassembly, which normally complicates installations. You usually don't need use this feature for your typical home application.

What gauge speaker wire should I use?
For runs up to 100ft, standard 16-2 wire will be fine for this speaker. For runs, 100-150 ft 14 gauge. Beyond 150ft, we recommend a 12 gauge speaker cable. We also offer a four conductor 16 and 14 gauge wire to add an in-line volume control to your outdoor location.

Are there any special precautions I should take to protect my outside speakers in winter?
Not necessarily, however, if you live in an area prone to extreme weather such as sub-zero temperatures, you may want to cover the speakers with a plastic bag or bring them inside to help prevent components from absolute freezing during the long winter months.

For 70V Versions, please choose from the color drop down options

Manufacturer Part Number
AP525BLK
EAN/UPC
0810281016238,810281016238
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • All-Weather Versatility
  • Rigid, Acoustically Inert Enclosure, Silicone-sealed internal cabinetry & driver
  • 5 1/4" polypropylene woofer
  • 1" silk dome tweeter
  • Power handling: 120W
  • Frequency Response 45Hz - 20kHz
  • Sensitivity 90db
  • Impedance 8 ohm (70V switchable)
  • Optional 70V tap: 2.5W, 5W, 10W, 15W, 20W
  • Finishes: White and Black
  • Includes full swing multi-mount brackets
  • Gold-plated 5-way binding posts
  • Powder coated aluminum grille
  • Unit Dimension: 7.3" L x 6.6" D x 9.7" H.
  • Unit Weight: 8 lbs x 2 = 16 lbs pack
  • Wireless: No
  • Accepts bare speaker wire or banana plugs
  • 1 yr warranty