Camera and Microphone Array

Camera / Microphone Array

High quality HD camera with built-in microphone array for clear videoconferencing with the InFocus Mondopad or BigTouch. This is the same unit that comes standard with the InFocus Mondopad.

  • Multiple built-in unidirectional microphones
  • 1280 x 720 dpi resolution
  • 30fps frame rate
  • Connect via USB (also powered via USB)
  • USB 3.0 for uncompressed video transfer
  • Manual tilt up/down and left/right ±40°
  • 70-degree horizontal and 56-degree vertical field of view (FOV)
  • Mounting hardware included

Manufacturer Part Number
HW-CAMERA-2
EAN/UPC
0797212967268,797212967268
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio support: 3 built-in unidirectional microphones
Focus: Auto focus
Frame rate: 30fps
Interface: USB 3.0 High Speed
Lens and field of view: F/2.0, 3P Lens; 70° horizontal, 56° vertical
Power: Via USB
Resolution: 1280 x 720
Tilt: Manual up/down and left/right ±40°
UPC: 797212967268
Where Available: Worldwide
Shipping Dimensions HxWxD: 2.5in. x 14.9in. x 6.5in.
(63.5mm. x 378.46mm. x 165.1mm. )
Shipping Weight: 1.2lb. (0.54kg.)