Dual Band IoT Gateway with high performance Wi-Fi & Phone Ports

The EPG600, a Dual Band IoT Gateway with high performance Wireless N, Gigabit Ports, a USB Port, and Phone Ports. The EPG600 is part of the EnGenius Personal Cloud IoT (Internet of Things) Solution and provides a unique cost-saving communication platform for small business needs by featuring wireless speeds up to 300 Mbps on both the 2.4 GHz and 5 GHz frequency bands. When used with the free EnGenius EnTalk™ app for iPhone® or Android™ smartphones, small businesses and even families can save on international and long-distance calls whenever they have access to the Internet. The EPG600 is also a media-sharing platform offering robust streaming to computers, tablets and entertainment devices.

How the EPG600 works: Saves on long-distance and international calls by attaching a PSTN line to the gateway’s telephone port and after associating up to ten (10) smartphones to the gateway using the free EnGenius EnTalk app, small business users or families and friends can make calls through their local line or directly via the Internet for conducting long-distance and international calls. A telephone port on back of the EPG600 also enables connectivity to a standard phone or a DECT phone base station.

Manufacturer Part Number
EPG600
EAN/UPC
0655216007031,655216007031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Hardware

RF: 2.4 and 5 GHz Frequency Bands
Standard: IEEE 802.11a/b/g/n
Radio I: 11b/g/n: 2.412~2.484 GHz
Radio II: 11a/n: 5.18-5.24 and 5.26-5.32 and 5.5-5.7 and 5.745-5.825 GHz
Data Rate: Up to 300 Mbps in both frequency bands

Physical Interface
1 Gigabit WAN Port
4 Gigabit LAN Ports
2 RJ-11 Ports
1 USB 2.0 Port
1 Push Button for WPS
1 Push Button for Auto Registration of your Smartphone

Power Specifications
External Power Adapter
DC Out, 12V/1.25A
AC In 100-240V/0.5A 50/60 Hz

LED Indicators
Power
WLAN (2.4 GHz Wireless Connection)
WLAN (5 GHz Wireless Connection)
Internet
Register (For Smartphone Auto Registration)
LAN Ports
WPS
PTSN Line Connected

Software

Wireless Features

Auto Channel Selection
Output Power Control
WMM (Wi-Fi Multimedia)
MSSID

Security
WEP/WPA-PSK/WPA2-PSK (TKIP/AES)
Hidden SSID
MAC Address Filtering
802.1X Authentication
DDoS
DHCP Server/Client
NAT
Port Forwarding
Port mapping/Triggering
DMZ
VPN Server (PPTP/L2TP)
VPN Client (PPTP/L2TP)
VPN Pass Through (PPTP/L2TP/IPSEC)
VPN Tunnel (MAx. 5)
QoS
DDNS
IPv6 Pass Through
Clone MAC
Traffic Monitor
WAN Type: PPPoE/DHCP/Static IP
USb Features: SAMBA

Operation Modes
Router
WDS

Environmental & Physical

Temperature Range
Operating: 32º to 104ºF, 0ºC to 40ºC

Storage: -4Fº to 140ºF, -20ºC to 60ºC

Humidity (non-condensing)
Operating: 90% or less
Storage: 95% or less

Certifications
FCC, IC

Maximum data rates are based on IEEE 802.11 standards. Actual throughput and range may vary depending on many factors including environmental conditions, distance between devices, radio interference in the operating environment, and mix of devices in the network. EnGenius Technologies, Inc. EnShare supports both FAT32 and NTFS USB formats. Transfer speeds of data from your router-attached USB storage device to a remote/mobile device may vary based on Internet uplink and downlink speeds, bandwidth traffic at either send or receive locations, the data retrieval performance of the attached storage device , or other factors. EnGenius does not guarantee compatibility with all USB drives. EnGenius does not warrant its products or EnShare from loss of data or loss of productivity time. Features and specifications subject to change without notice. EnGenius, EnTalk, EnShare, EnRoute, and EnViewer are registered trademarks under EnGenius Technologies Inc. Other trademarks and registered trademarks are the property of their respective owners. For United States of America: Copyright ©2014 EnGenius Technologies, Inc. All rights reserved.

Dimensions & Weights

EPG600 Device
Weight: 1.54 lbs.
Length: 8.58"
Width: 5.43”
Height: 1.26”

Package Contents
EPG600 Intelligent Phone Gateway
12V/1.25A External Power Adapter
RJ-45 Ethernet Cable
Quick Installation Guide
Mounting Kit

Warranty
1 Year