1.82m (6.00ft) PoweredUSB-A Male to PoweredUSB-B Male Black Cable

6ft PoweredUSB-A Male to PoweredUSB-B Male Black Cable is a custom PoweredUSB cable for special or custom applications. With our Certification Test Program, we can guarantee your product will work right the first time.

Manufacturer Part Number
PUSB24V6F
EAN/UPC
0821455177594,821455177594
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Brand: AddOn

Model: PUSB24V6F

Technical

Type: Cable

Connector 1: PoweredUSB-A Male

Connector 2: PoweredUSB-B Female

Length: 1.83m (6.0ft)

Manufacturer Warranty

Warranty : 3 Years