Note:
CONSTRUCTION
• Mullion Form Factor
• Flame Retardent ABS
• Potted for greater weather resistance
• Dimensions: 1.625” X 6.750” X .940” (mullion)
POWER OPTIONS (fi eld selectable)
• Power Over Ethernet (PoE), (IEEE 802.3af, Class 0)
• DC power: <125 mA @ 12 volts DC, < 70 mA @
24 volts DC
NETWORK COMMUNICATIONS
• Ethernet, TCP/IP, standard RJ45
• Network Host or Client modes supported
• ASYNCH communications – no polling
• Field fl ashable microcode
ENVIRONMENTAL
• UL-294 and rated for Outdoor use
• Meets FCC Part 15 certifi cation, ambient operating
temperature -40 to 50º C (-40 to 120º F), operating
humidity is 0 – 100%
• Exposure Ratings: IP56 and NEMA Type 4X
OUTPUTS
• 12 wire pigtail detachable
• 2 TTL outputs
• 1 Lock control circuit (NC&NO Supported)
• Power Output; 0.6amps at 12V
INPUTS
• Three confi gurable inputs:
– Door Sense
– Request to Exit (REX)
– Optional Input (AUX)
• RS232 interface to connect serial devices like
Pin Pads and Wiegand readers
VISUAL INDICATOR
• Two LED signals for reader status
• Network LEDs for connected and receiving status
SECURITY FEATURES
• Optical tamper switch
• Power Up Diagnostics
• AES-256 bit Encryption
READ RANGE
• 2” – 5” typical on RFID cards
• Proximity read speed: <250msec
OPERATING FREQUENCY
• 125 kHz (FSK modulation)
• MCT Model: 13.56 MHz (ISO 14443 A & B)