V-Zone+ Network Audio/Video Player

Voice Control Your Music! VOCO is the First of Its Kind. VOCO is the Worlds First Voice Controlled Wireless Music System. VOCO allows you to voice search and retrieve your digital music collection on your PC and then wirelessly stream it to a VOCO V-Zone+ receiver plugged into the audio equipment you already own: stereo, powered speakers, home theater or TV. Getting the music you want is now fast and easy! VOCO’s intuitive voice and touch user interface uses the best in available technology.

Your new VOCO system can be setup in just minutes by simply plugging in a few devices and can be done completely wirelessly. No bridge needed, no hassles.

VOCO offers multi-room streaming, voice search, streaming off computers (PC/MAC), iTunes®, YouTube®, phones, tablets, USB drives and free online services like Tunein® and Sky.fm®.

Manufacturer Part Number
VZONEPLUS01
EAN/UPC
0894909002032,894909002032
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Voice

  • VOCO voice engine with higher accuracy than Google. 93% versus 75% task completion.
  • Same voice recognition engine in: Lexus, Toyota, Chrysler.

Supported Music Files

  • Format supported natively: MP3, AAC, WAV, FLAC, OGG.
  • All other popular formats supported through transcoding.

Setup

  • When connected to Ethernet there is no setup required.
  • Wi-Fi is configured via Wizard on smart phone or tablet.

Dimensions

  • 7.1"(W) x 1.4"(H) x 4.2"(D)