Looking for the highest level of security for your data while utilizing the fastest USB 3.0 speeds?
Look no further than the Aegis Padlock Fortress FIPS 140-2 Validated Drive, certified and tested to NIST FIPS 140-2 Level 2 requirements
Sporting an easy-to-use keypad design that is impervious to dust and grit, with a software free setup and operation, the Aegis Padlock Fortress enables you to access the drive simply and easily with your own unique PIN. With no software updates or ADMIN rights to contend with, this drive is a breeze to implement in corporate environments, and with real-time 256-bit AES-XTS hardware encryption you know your data is safe 24/7. Combine this with an integrated USB 3.0 cable for super fast data access, and you now have the definitive answer to security without compromising performance.
Note:
Data Transfer Rate: USB 3.0 - up to 5 Gbps
Power Supply: 100% Bus Powered
Buffersize: 8MB
Interface: Super Speed USB 3.0 (Backwards compatible with USB 2.0 and 1.1)
RPM: 5400
Average seek time: 12 ms
Shock - non operating: 1000G 1ms
Shock - operating: 300G 2ms
Dimensions: 19mm X 84.5mm X 120mm (0.75” X 3.3” X 4.7”) Weight: 6.2oz.
Warranty: 3 year limited
Approvals: FC CE | FIPS 140-2 Level 2 Validated
Certification Policies: Click here for Security Policies
System Requirements: Compatible with all Operating Systems, including Windows, Mac and Linux Requires USB port
Comments: One gigabyte (GB) = one billion bytes; accessible capacity will be less and actual capacity depends on the operating environment and formatting.