Aegis Padlock - USB 3.0

Portable Security for your Data at the Speed of USB 3.0

With real-time AES hardware encryption, software free design and a super speed USB 3.0 connection, you can secure your data faster than ever before.

Looking for an effortless way to secure your data while taking advantage of the fastest USB 3.0 speeds? Look no further than the Aegis Padlock 3.0, the latest and fastest of Apricorn's Secure Drive line. With the same easy-to-use keypad design and software free setup, the Aegis Padlock 3.0 enables you to access the drive with your own unique pin but now at data transfer speeds of up to 5Gbps.

Manufacturer Part Number
A25-3PL256-2000
EAN/UPC
0708326914109,708326914109
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Data Transfer Rate: USB 3.0 - up to 5 Gbps
  • Power Supply: 100% Bus Powered
  • Buffersize: 8MB
  • Interface: Super Speed USB 3.0 (Backwards compatible with USB 2.0 and 1.1)
  • RPM: 5400
  • Average seek time: 12 ms
  • Shock: - non operating 1000G 1ms
  • Shock: - operating 300G 2ms
  • Dimensions: 19mm X 84.5mm X 120mm (0.75” X 3.3” X 4.7”) Weight: 6.2oz.
  • Warranty: 3 year limited
  • Approvals: FCC & CE
  • System Requirements: Compatible with all Operating Systems, including Windows, Mac and Linux Requires USB port
  • Comments: One gigabyte (GB) = one billion bytes; accessible capacity will be less and actual capacity depends on the operating environment and formatting.