1.25" to 1.875" Rail Clamp Base with 2.25" Ball

The RAM-D-271U-12, round pipe base, consists of a 2.25" rubber ball connected that will connect to a pipe tubing diameter from 1.25" to 1.875" in diameter.

Manufacturer Part Number
RAM-D-271U-12
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Clamp Dimensions:
1.25" to 1.875"

Material:
Powder Coated Marine Grade Aluminum

Ball Size:
2.25" Rubber "D" Ball Size

Note:
The "U" in the part number reflects product packaged in poly bag.

Weight:
0.85 lbs.