Voyager 1202g Wireless Single-Line Laser Scanner

Honeywell’s Voyager™ 1202g hand-held laser barcode scanner incorporates the freedom of Bluetooth® wireless technology and offers a field-replaceable battery that can be quickly and easily exchanged. The 1202g single-line wireless scanner delivers the aggressive linear barcode scanning that users have come to expect from the world-renowned Voyager family of scanners. Read even the poorest quality barcodes with advanced laser scanning technology that only Honeywell can deliver.

Manufacturer Part Number
1202G-2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless
Radio/Range 2.4 to 2.5 GHz (ISM Band) Adaptive Frequency Hopping Bluetooth v2.1; Class 2: 10m (33’) line of sight
Data Rate (Transmission Rate) Up to 3 Mbps
Battery 1800 mAh Lithium ion minimum
Number of Scans Up to 45,000 scans per charge
Expected Hours of Operation 12 hours
Expected Charge Time 4 hours

Mechanical/Electrical
Dimensions (LxWxH) 180 mm x 66 mm x 92 mm (7.1˝ x 2.6˝ x 3.6˝)
Weight 180 g (6.3 oz) (includes battery)
Operating Power (Charging) N/A
Non-Charging Power N/A
Host System Interfaces N/A

Environmental
Operating Temperature 5°C to 40°C (41°F to 104°F)
Storage Temperature with Battery -5°C to 35°C (23°F to 95°F)
Humidity 0 to 95% relative humidity, non-condensing
Drop Designed to withstand 30 1.5 m (5´) drops to concrete
Environmental Sealing IP42
Light Levels 0 to 70,000 lux (6,500 foot-candles)

Scan Performance
Scan Pattern Single scan line
Scan Speed (laser only) 100 scan lines per second
Scan Angle Horizontal: 30°
Print Contrast 10% minimum reflectance difference
Pitch, Skew 60°, 60°
Decode Capabilities Reads standard 1D and GS1 DataBar symbologies. (Note: Decode capabilities dependent on kit configuration)
Warranty 3 year factory warranty (Note: battery warranty is 1 year)