Computer Wall Mount Workstation System

This wall mounted workstation allows a flat panel monitor and its peripherals to be mounted in one apparatus. Our revolutionary hinge modules are designed to enable display monitors to be rotated, swiveled and tilted. The keyboard tray can be flipped and extended to conserve space. The workstation supports monitors up to 17.6 lbs and less or equal to 24”. The workstation features a inside wall track cable management system to connect to the CPU. This product must have an appropriate wall base to support the mount fixture.

Manufacturer Part Number
AMR1WS
EAN/UPC
0650177200521,650177200521
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 28.76”x19.13”x11.10”
Material: Steel/Aluminum Alloy/Plastic
Weight: 6.74 kg (14.86 lbs)
Support Weight: 8kg (17.6lbs) (Monitor) , 2.5kg (5.5lbs) (Keyboard)
Rotate: 360° (Monitor Hinge)
Tilt: +90°/0° (Keyboard) , +35°/-5° (Hinge)
Swivel: Max. +/-90 (Hinge)
VESA: 100x100mm & 75x75mm
Screw Type: M4