SuperServer 1018R-WC0R (Black)

Designed to deliver solid performance and mission-critical reliability for customer applications, these Supermicro uni-processor 1U rack servers support the latest Xeon® processor E5-2600/1600 v3 family and deliver additional levels of performance, power-efficiency and reliability.

Manufacturer Part Number
SYS-1018R-WC0R
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs SYS-1018R-WC0R

  • SuperServer 1018R-WC0R (Black)
  Motherboard
Super X10SRW-F   Processor CPU
  • Intel® Xeon® processor E5-2600/1600 v3 family (up to 145W TDP **)
  • Single Socket R3 (LGA 2011)
Core / Cache
  • Up to 18 Cores / Up to 45MB Cache
Note ** Motherboard supports this maximum TDP. Please verify your system can thermally support   System Memory Memory Capacity
  • 8x 288-pin DDR4 DIMM slots
  • Up to 512GB DDR4 ECC LRDIMM
  • Up to 256GB DDR4 ECC RDIMM
Memory Type
  • 2133/1866/1600/1333MHz ECC DDR4 SDRAM 72-bit, 288-pin (RDIMM/LRDIMM) / 284-pin gold-plated DIMMs
DIMM Sizes
  • RDIMM: 32GB, 16GB, 8GB, 4GB
Memory Voltage
  • 1.2 V

  • Corrects single-bit errors
  • Detects double-bit errors (using ECC memory)
  On-Board Devices Chipset
  • Intel C612 Express chipset
SATA
  • SATA3 (6Gbps) via C612 controller
  • RAID 0, 1, 10 support; 5 supported under Windows
IPMI
  • Support for Intelligent Platform Management Interface v.2.0
  • IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
  • ASPEED AST2400 BMC with 10/100/1000Mbps
Network Controllers
  • Intel® i350-AM2 Dual Port Gigabit Ethernet
  • Virtual Machine Device Queues reduce I/O overhead
  • Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
VGA
  • ASPEED AST2400 BMC
  Input / Output SATA
  • 10x SATA3 (6Gbps) ports
  • SATA DOM Power Connector
LAN
  • 2x RJ45 Gigabit Ethernet LAN ports
  • 1x RJ45 Dedicated IPMI LAN port
USB
  • 2x USB 3.0 ports (rear)
  • 2x USB 2.0 ports (rear)
  • 2x USB 3.0 ports (front)
VGA
  • 1x VGA port
Serial Port / Header
  • 2x COM ports (1 rear, 1 header)
DOM
  • 2x SuperDOM (Disk on Module) ports
  PC Health Monitoring Voltage
  • Monitors for CPU Cores, +12V, +3.3V, +5V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
  • 5-Phase-switching voltage regulator with auto-sense from 0.8375V-1.60V
FAN
  • 6x 4-pin fan headers
  • 6x fans w/ tachometer status monitoring
  • Status monitor for speed control
  • Status monitor for on/off control
  • Support 3-pin fans (w/o speed control)
  • Low noise fan speed control
  • Pulse Width Modulated (PWM) fan connectors
Temperature
  • Monitoring for CPU & chassis environment
  • CPU thermal trip support
  • FC temperature sensing logic
  • Thermal Monitor 2 (TM2) support
  • PECI
LED
  • CPU / System Overheat LED
  • +5V Standby alert LED
Other Features
  • Chassis intrusion detection
  • Chassis intrusion header
Chassis Form Factor
  • 1U Rackmount
Model
  • CSE-116AC-R706WB
  Dimensions and Weight Height
  • 1.7" (43mm)
Width
  • 17.2" (437mm)
Depth
  • 23.5" (597mm)
Package
  • 8" (H) x 24" (W) x 32" (D)
Weight
  • Gross Weight: 40 lbs (18.1 kg)
  • Net Weight: 25 lbs (11.3 kg)
Available Colors
  • Black
  Front Panel Buttons
  • Power On/Off button
  • System Reset button
LEDs
  • Power LED
  • Hard drive activity LED
  • 2x Network activity LEDs
  • System Overheat LED
  Expansion Slots PCI-Express
  • 2x PCI-E 3.0 x16 Full-height Full-length slots
  • 1x PCI-E 3.0 x8 (in x16) Half-height Half-length slot
  Drive Bays Hot-swap
  • 8x 2.5" Hot-swap SAS3/SATA3 HDD bays + 2x 2.5" Hot-swap SATA3 (total of 10)
  Backplane SAS3/SATA3 HDD Backplane
(SAS support requires optional SAS controller + cables)   System Cooling Fans
  • 4x 40x28mm 4-pin PWM Cooling Fans
  • 1x Additional fan to cool add-on cards
  Power Supply 700W/750W Redundant AC-DC high-efficiency power supply with PMBus and I2C AC Voltage
  • 700W: 100 - 140 V, 50-60 Hz
  • 750W: 200 - 240V, 50-60 Hz
DC Output +5V standby
  • 3 Amp
DC Output +12V
  • 700W: 58 Amp @ 100-140V
  • 750W: 62 Amp @ 200-240V
Certification   Platinum Certified
  (Cert. in progress)   System BIOS BIOS Type
  • 64Mb SPI Flash EEPROM with AMI BIOS
BIOS Features
  • Plug and Play (PnP)
  • APM 1.2
  • DMI 2.3
  • PCI 2.3
  • ACPI 1.0 / 2.0 / 3.0 / 4.0
  • USB Keyboard support
  • Hardware BIOS Virus protection
  • SMBIOS 2.7.1
  • UEFI 2.3.1
  • RTC (Real Time Clock) Wakeup
  Management Software
  • IPMI (Intelligent Platform Management Interface) v2.0 with KVM support
  • SuperDoctor® III
  • Watch Dog
  • NMI
Power Configurations
  • ACPI / ACPM Power Management
  • Main Switch Override Mechanism
  • Power-on mode for AC power recovery
  • Internal/External modem ring-on
  Operating Environment / Compliance RoHS
  • RoHS Compliant
Environmental Spec.
  • Operating Temperature:
       10°C to 35°C (50°F to 95°F)
  • Non-operating Temperature:
       -40°C to 70°C (-40°F to 158°F)
  • Operating Relative Humidity:
       8% to 90% (non-condensing)
  • Non-operating Relative Humidity:
       5% to 95% (non-condensing)