Drobo Mini 4-Bay Direct-Attached Portable

Mini in Size Only

Weighing in at less than 3 pounds when fully populated with 2.5" drives, the Drobo Mini is the ultimate, on-the-go storage companion, delivering the perfect combination of high performance storage and portability. To make traveling with your Mini a breeze, we’ve designed an optional carrying case to hold the power supply, the connectivity cable and your Mini. Small and rugged with a rubberized finish, the Mini feels as cool as it looks. From the moment you unbox it, we know you’ll appreciate its awesome design and the extreme portability that truly makes the Drobo Mini – BIG storage in a small box.

Manufacturer Part Number
DR-MINI-1A21-8TB-H
EAN/UPC
0851916004510,851916004510
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

onnectivity

  • 2 x Thunderbolt ports; second port for daisy chaining Thunderbolt devices (Mac OS X only)
  • 1 x USB 3.0 port
Drives and Expansion
  • Up to four (4) 2.5″ SATA I/II/III hard disk drives or solid state drives – 7 mm and 9.5 mm in height (sold separately).
  • One (1) mSATA solid state drive in the Drobo Accelerator Bay for increased performance (sold separately).
  • Drives of any manufacturer, capacity, spindle speed, and/or cache can be used. No carriers or tools required. Click here for drive recommendations.
  • Expandable by adding drives or hot-swapping drives with larger ones. Use the Capacity Calculator to estimate available storage in various configurations.
BeyondRAID Features
  • Thin Provisioning
  • Instant Expansion
  • Mixed Drive Size Utilization
  • Automatic Protection Levels
  • Single – or Dual-Disk Redundancy
  • Virtual Hot Spare
  • Data Aware
  • Drive Re-ordering

Management

  • Drive bay indicator lights, capacity gauge, status lights
  • Drobo Dashboard version 2.3 or later

Operating System Support

  • Mac OS X 10.7 and higher
  • Windows 8/8.1 32 and 64 bit
  • Windows 7 32 and 64 bit

File System Options

  • Mac OS X: HFS+
  • Windows: NTFS

Hardware Features

  • Carrier-less Drive Bays
  • Power Fail Protection
  • Kensington Lock Port for Security (lock not included)

Additional Software Features

  • Hot Data Caching
  • Drive Spin Down
  • Dim Lights
  • OS X Time Machine Support

Warranty

  • One (1) year warranty in the US or outside the EU or two (2) year warranty in the EU.

Size and Weight

  • Desktop Form Factor
  • Width: 7.3 in (187.2 mm)
  • Height: 1.8 in (44.6 mm)
  • Depth: 7.1 in (180.0 mm)
  • Weight: 2.2 lb (1 kg) without hard drives, power supply, or packaging

Power and Cooling

  • External Power Supply:
    • AC Input – 100-240VAC~2A, 50-60Hz
    • DC Output – 12V, 4.16A, 50W max
  • Dual, fixed, variable speed cooling fans

Box Contents

  • Drobo Mini
  • 3.3 ft (1 m) USB 3.0 cable
  • 7.5 ft (2.2 m) power cord with power supply
  • Quick Start Card

Optional Accessories

  • Drobo Mini Carrying Case