DisplayPort to DVI Cable - Male to Male, 6-ft.

  • Meets DisplayPort standards.
  • Supports data-transfer rates of up to 10.8 Gbps.
  • Move images, 1080p resolution video, and other sources of data (excluding Ethernet) quickly.
  • Supports power over DisplayPort signal.
  • Plug-and-play. No software to install, works right out of the box.
  • Pinch-down locking hood secures the cable.
  • These dedicated cables convert DisplayPort signals to DVI. Use the cables in medical imaging, digital signage, computer-aided design (CAD), computer-aided manufacturing (CAM), or geographic information systems (GIS) applications. The cables work with legacy technology, so you won’t have the purchase new monitors or displays. Easy to install—the pinchdown lockable hood keeps the cable secure. And you don’t need a separate power supply, since the cable provides power via a DisplayPort signal.

    Manufacturer Part Number
    EVNDPDVI-0006-MM
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General:Connectors: (1) DisplayPort male, (1) DVI male
    Dimensions: Length: 3-ft. (0.9-m)
    Format: DP++