Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
ADSL Compliance:
- Compliant with ADSL standards:
- Full-rate ANSI T1.413 Issue 2, ITU G.dmt (G.992.1)
- Compliant with ADSL 2 standards:
- Compliant with ADSL 2+ standards:
- G.992.5
- ADSL2 Annex L (Reach extended ADSL)
- Annex M
- DMT modulation and demodulation
- Full-rate adaptive modem:
- Maximum downstream rate of 8 Mbps (ADSL), or 27 Mbps (ADSL 2+)
- Maximum upstream rate of 1024 Kbps (ADSL), or 1200 Kbps (ADSL 2+) or 2600 Kbps (Annex M)
- Interoperable with all major DSLAM manufacturers
ATM Protocols: - WAN mode support: PPP over ATM (RFC 2364), PPP over Ethernet (RFC 2516), classical IP and ARP over ATM (RFC 1577)
- LAN mode support: Bridged/Routed IP over ATM (RFC 1483)
- ATM Forum UNI 3.1/4.0 PVC
- Up to 8 virtual circuits
- ATM segmentation and re-assembly
- ATM AAL5 (adaption layer type 5)
- OAM F4/F5
Bridge Mode: - Ethernet to ADSL self learning - Transparent Bridging (IEEE 802.1D)
- Supports up to 128 MAC learning addresses
- RFC2684/1483 bridged PDU encapsulation
Router Mode: - IPv6 and IPv4 addressing
- NAT (Network Address Translation)
- Static routing
- Dynamic DNS
- DNS Server
- Second IP address on LAN Interface
- DHCP (Dynamic Host Configuration Protocol) Server, and Client
- Interface group supports multiple ports to PVC and bridging groups
- RIP V1 and V2
- Quality of Service (QoS) guarantees upstream bandwidth for high priority devices like gaming systems, VoIP adapters, or video
- PPPoE Pass-through
- Virtual Server/DMZ Support
- IGMP and IGMP proxy
- PPPoE Pass-through
Wireless 802.11: - Supports 4 SSIDs
- Up to 150* Mbps wireless data rate
- Compliant with IEEE 802.11n, 802.11g and 802.11b standards
- Outdoor range typically exceeds 1000 feet (304 meters)
- Indoor range varies depending on walls and other obstructions
- Wireless Distribution System (WDS)
- 64/128 bit Wired Equivalency Protection (WEP)
- Wireless Multimedia Extension (WME)
- Wi-Fi Protected Access (WPA2, WPA) with Pass Phrase
- 2.4 GHz - 2.484 GHz frequency range
- 802.1X Authentication
Security: - Stateful Packet Inspection (SPI)
- Built-in IPsec VPN
- User authentication for PPP
- VPN passthrough: PPTP, L2TP, IPsec tunnel
- PAP (Password Authentication Protocol)
- Advanced Firewall Ports Filtering
- CHAP (Challenge Authentication Protocol)
- Attack Protection
- Password protected system management
- Denial of Service Protection
- Wireless MAC address filtering
Ethernet Interface: - IEEE 802.3 compliant
- Four 10/100 Mbps auto-sensing RJ-45 LAN ports - one port configurable as a WAN input
Antenna: - Fixed external omni-directional antenna, 5dBi
Management: - TR-069 compatible
- Password protected access
- Auto configuration
- Universal Plug and Play (UPnP)
- SNMP Version 1 and 2
- Remote and local command line or HTTP interface configuration
- Software upgradeable firmware and device configuration through HTTP interface
- Loads setup from a file for easy input of a configuration by a service provider
- ATM traffic management functions support UBR, CBR, rt-VBR, nrt-VBR in accordance with ATM forum TM 4.1
Status Indicators: - 10 front panel indicators: Ethernet ports (1, 2, 3 and 4 status), DSL active, wireless LAN active, Router available, Power, WPS and Internet
HTML Graphic User Interface: - Password protected access
- Selection of bridge or router mode
- Firmware upgrades
- PPP user ID and password
- WAN and LAN side connection statistics
- Configuration of virtual circuits
- Configuration of static routes and routing table
Warranty: Size: - 6.75” x 4.3” x 1.3” (171.5mm x 109.6mm x 33.6mm) exclusive of 5.87” (147.1 mm) long external antenna
Regulatory Approval: - CE, FCC Part 15B and 15C, FCC Part 68, North American Safety approvals, CS-03; RoHS compliant
System Requirements: - Your phone line must be enabled for one or more of the standard ADSL services. (Standard services include ADSL 2+ G.992.5, ADSL2 G.992.3, ADSL G.992.1 (G.DMT), G.992.2 (G.lite), ANSI T1.413 issue 2, Annex L Reach Extend ADSL2, Annex M.)
- Directly connected devices, such as computers, switches, and HomePlug adapters, must have an Ethernet port. Devices connected wirelessly must have wireless-N, wireless-G, or wireless-B capability.
Package Contents: - ADSL modem/router with Broadcom CPU/DSP chipset
- CD ROM
- Ethernet cable
- Quick Start and Flyer
- Phone cable
- Energy-saving switching power cube, 100 to 240 vac, 50 to 60 Hz
- Filters and phone adapters**
* 150 Mbps is the maximum speed derived from IEEE standard 802.11 specifications. Actual speeds will vary.t
** Filters and/or phone adapters may be included in some markets. Please check the package for specifics or ask your dealer. An ADSL filter allows a telephone, facsimile machine, or other