Dual Source Power Amplifier (60/75W) P75

The P75 is a 2-channel dual-source power amplifier with automatic source switching. It features two audio line inputs with a loop out to another zone, receiver, or device from the Line 2 source. The P75 amplifier is ideal for power upgrades in specific zones, and speaker selector or volume control systems.

Manufacturer Part Number
2800-536267
EAN/UPC
0612934536267,612934536267
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Continuous Output Power: 60W per channel at 8 ohms
(<1.0% THD+N) @ 1kHz 75W per channel at 4 ohms
160W bridged mono at 8 ohms
Signal-to-Noise Ratio: 100dB A-weighted
Frequency Response: 10Hz to 30kHz +0.0dB/- 3.0dB @ 8 ohms, 1 W
Input Sensitivity: 900mV for 50W at 8 ohms
Crosstalk: > 70dB @ 1 kHz
Power Requirements: 120VAC 60Hz 4.2A
Dimensions: 16.5” W x 8”D x 2.5”H
(41.9 x 20.3 x 6.4 cm)
Weight: 10.4 lbs. (4.68 kg)
Shipping Dimensions: 10.5" (W) x 4.5" (H) x 20.0" (D)
(26.7 x 11.4 x 50.8 cm) 
Shipping Weight: 11.5 lbs (5.2 kg)