ViewSonic’s VG2438Sm is a high performance multimedia display that features full-ergonomic functionality, including -5° to 37° tilt, 360° swivel, 90° pivot and 100mm height adjustments, to create the most comfortable desktop working environment. With 16:10 aspect ratio and 1920 x 1200 resolution, it offers a larger screen workspace to increase office productivity, while ViewSonic SuperClear® technology and 50M:1 dynamic contrast ratio deliver sharp, consistent and true on-screen colour performance. Dual 2W stereo speakers provide crystal-clear sound effects, while integrated DisplayPort, DVI and D-Sub inputs – and 4 USB 3.0 ports – support flexible connectivity with all your high-definition devices. Daily users will appreciate ViewSonic’s latest Flicker-free and Blue Light Filter eye-care technologies that reduce eye fatigue that comes with prolonged use. ENERGY STAR® certified and energy-efficient, the VG2438Sm LED display’s exclusive Eco-Mode reduces power consumption at all brightness levels, and minimizes maintenance effort and cost. Plus, ViewMode provides different image performance settings based on user scenario, including Web, Text and Movie modes, making this display the perfect choice for corporate, government, SMB and educational institutions.
Note:
LCD
Type: 24" Wide Color a-Si TFT Active Matrix LCD (ADS)
Contrast Ratio: 1000:1 (typ)
Viewing Angles: 178°/178°
Display Area: 518.4(H) X 324 (V)mm
Optimum Resolution: 1920 x 1200
Response Time: 5 ms (typ)
Panel Surface: Anti-Glare type, Hardness 3H
Colour Support: 16.7M
Brightness: 250 cd/m2
Dynamic Contrast Ratio: 50M:1
Backlight: WLED light bar
Backlight Life: 30,000 Hrs (Min)
INPUT SIGNAL
Frequency: Fh = 30 ~80 kHz ; Fv = 50 ~75 Hz
Analogue: RGB Analog (75 ohms, 0.7 / 1.0 Vp-p)
Digital: DVI (TMDS, 100 ohms) / Display Port (PCI-E)
Sync: Separate Sync Composite Sync Sync on Green
COMPATIBILITY
Mac®: Power Mac up to 1920x1200
PC: PC Compatibles VGA up to 1920x1200 Non Interlaced
CONNECTOR
Video: D-Sub x1, DVI-D x1, DisplayPort x1
Power: Internal Power Board , 3-pin plug (CEE22) x1
Audio Input: 3.5mm plug x1
USB: USB 3.0 x4
Speaker: 2Wx2
ERGONOMICS
Tilt: 37˚ ~ -5˚
Swivel: 360˚
Height Adjustment: 0-100mm
Rotation: 90˚
CONTROLS
Front Panel: [1],[Dn] [Up], [2], [PW]
OSD Setting: Auto Image Adjust Contrast/Brightness Input Select D-SUB,DVI, Audio Adjust Volume, mute, Audio input Color Adjust sRGB, BLUISH, COOL, NATIVE, WARM, User Color [R, G, B] Information Manual Image Adjust H/V Position, Horizontal Size, Fine Tune, Sharpness, Dynamic Contrast, Aspect ratio, OVERSCAN, Eco mode,ViewMode,Blue Light Filter Setup Menu Language Select, Resolution Notice, OSD Position, OSD Time out, OSD Background, Auto Power Off, Power Indicator, SLEEP Memory Recall [ 1 ] : Main Menu [ 2 ] : Input Select [Up] : To immediately ViewMode [Dn] : To immediately Blue light filter [Up] + [Dn] : 1. In the CR/BT menu, Recall Contrast or Brightness to default in its menu without OSD message 2. In the Audio mode, recall both of Volume and Mute to default without OSD message.( Under Volume adjust submenu,recall Volume to default without OSD message.) 3. While OSD menu off, recall Contrast & Brightness to default without OSD message. 4. After DCR on, CR/ BT is disabled, therefore, no action for CR/BT. [ 1 ] + [ 2 ] : Timing toggle, refer to section [ 1 ] + [Up] + [Dn] : Auto White Balance [ 1 ] + [Dn] : Power Lock [ 1 ] + [Up] : OSD Lock [2] + [▲]: Logo Boot Up Screen On/Off [2] + [▼]: Toggle DDC/CI and DDC/2B
POWER
Voltage: AC 100-240V (Universal); 50/60 Hz
Consumption: 30W (typ)
Optimize: 22W (typ)
Conserve: 17.5W (typ)
OPERATING CONDITIONS:
Humidity: 10% to 90% (no condensation)
Temperature: 32°F to 104°F (0°C to 40°C)
DIMENSIONS:
Physical With Stand: 21.92" x 15.50" x 8.04" 556.8 x 393.6 x 204.3mm
Physical Without Stand: 20.92" x 14.29" x 2.03" 556.8 x 363.0 x 51.5mm
Packaging: 23.78" x 16.54" x 6.22" 604 x 420 x 158mm
WEIGHT:
Gross: 16.23 lbs / 7.36 kg
Net With Stand: 12.65 lbs / 5.74 kg
Net Without Stand: 9.17 lbs / 4.16 kg
REGULATIONS:
CU, UkrSEPRO + DoC,Erp, REACH SVHC List & DoC,TCO, GS, Ergo
VESA® MOUNT:
100 x 100 mm
RECYCLE/DISPOSAL:
Please dispose of in accordance with local, state or federal laws